EN
  • EN
  • DE

G5SB-14-ANI DC5

Part No G5SB-14-ANI DC5
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 5 A
Switching Voltage 250VAC, 30VDC - Max
Load - Max Switching 1250VA, 150W
Coil Current 80 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Must Operate Voltage 3.75 VDC
Must Release Voltage 0.25 VDC
Operate Time 10 ms
Release Time 5 ms
Operating Temperature -40°C ~ 70°C
Contact Material Silver Alloy
Approval Agency CQC, CSA, UR, VDE
Relay Type General Purpose
Qualification -;5;9;7;10;8;3;4;2;1;602001;2272;1920;2040;3385;1818;609;3500;4821;2649;1864;2449;602346;2080;966;2861;4242;2041;5730;4047;2066;3766;2595;480;1885;600259;5055;18;5346;2561;3404;1849;150;278;23;314;5088;236;39;255;1110;601964;277;2634;3307;68;2223;4008;5115;3473;1568;600350;844;17;1508;1712;41;3483;602408;4335;2946;281;600427;818;0;28944;13874;52868;5365;5369;5370;4287;52819;15136;6291;121672;87414;7461;102856;13379;121910;125862;23996;13380;120132;102873;120133;120134;15143;14280;102874;32233;102857;52291;20586;6574;6292;2159;28688;26706;120135;59944;102890;102893;102896;1018;25368;17489;14358;14647;5371;73730;67966;9823;31957;14793;102864;102870;1019;5374;1303;2160;11299;6828;6829;20329;20449;110231;110232;99304;110233;99303;4549;4550;99302;5378;5368;121587;120136;120139;102901;90650;102902;120137;120138;102905;102906;5084;58840;5088;21803;22721;102042;58872;10821;63312;5089;21809;5091;105944;105943;40;5092;5105;35371;5108;5109;19106;34638;9646;85274;85275;27672;5125;65327;13931;4872;98887;99289;98888;14512;15092;5150;5903;93443;93444;57857;56915;105945;112172;111966;111732;111833;112485;112486;111733;112487;111968;111791;111834;111734;111792;112488;112574;111967;111969;112489;112490;112053;112491;111735;112171;121820;112492;112575;112493;112576;112494;112495;112577;112173;112496;112497;112578;111736;112498;112579;112111;112499;112174;112500;112054;112112;112501;121821;112580;112502;111835;112592;112503;112504;112505;112506;112507;111737;46423;112723;112724;112508;112175;112113;114769;112509;112510;112114;112511;112512;112176;112513;112581;112177;112514;112582;112115;112178;112179;121822;119598;119607;112584;110832;110831;112585;112586;119599;112516;119600;119601;127389;119602;112517;119603;112587;120140;28214;28215;85276;85277;28216;28217;85278;85279;85280;85281;34773;102911;85282;122132;1484;27897;114137;5138;2007;65376;14470;50965;70141;88308;37949;88307;74163;482;5141;4835;15529;20461;20462;64393;69169;85283;85284;123001;123002;69170;79088;4944;32559;32566;128765;53292;102913;39081;36403;52982;61385;120141;120142;120143;120144;120145;120146;88880;120148;120149;120150;34754;123071;96855;96856;96712;96858;120002;102919;120152;120153;4637;85287;99288;105600;26621;88882;87691;117972;124974;4881;4882;86238;4883;4884;4885;53645;107091;4886;4887;5550;20466;4888;4889;4890;4891;27074;5569;4892;4893;4894;54054;54055;4895;45986;125347;5596;25660;81790;123141;4896;54140;51739;56416;4897;47250;47249;4898;4899;5599;127342;127343;127346;127344;127345;4900;20468;4901;20469;4902;20470;123149;123150;51847;4904;5871;4905;66219;131732;4880;4906;80325;4907;123162;4908;43310;55392;5686;117834;4914;4919;4920;89225;4921;30312;39118;92279;100744;127201;63614;63615;2187;117835;20581;15076;15539;120180;88877;120181;120182;88878;120183;120185;120186;120187;46;106894;106895;104124;29395;106896;106897;106898;1200;32572;34241;98905;93191;93192;259;1087;127994;70810;70811;113467;49178;37838;120188;6268;6269;3271;5151;1443;1084;25890;86219;86220;86221;86222;6211;85288;85289;81794;81795;116489;83609;27148;83399;83429;83432;90655;83430;113234;83402;90656;90657;90658;90659;83396;83403;104365;83397;83400;105307;90660;123383;83401;90661;83398;90662;123933;5174;5175;5181;5183;5185;5197;5198;1883;5219;5267;21807;5268;5269;4842;1292;5380;32555;32570;32545;85290;120237;98891;102944;102945;102946;32565;120236;98895;98892;86223;86224;120245;120246;120247;36;116490;5382;5383;5384;88881;98913;1083;
Ultra Librarian 3D Model Ultra Librarian G5SB-14-ANI DC5 CAD Model

Description

RELAY GEN PURPOSE SPDT 5A 5V

You May Also Be Interested in

TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess