EN
  • EN
  • DE

5962-9163901MFA

Part No 5962-9163901MFA
Manufacturer Texas Instruments
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description RS-422 Interface IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Category RS - 232 / RS - 422 / RS - 485 Interface
RoHS N
Mounting Style SMD/SMT
Package / Case CPAK-16
Series AM26C31M
Function Driver
Data Rate 10 Mb/s
Supply Voltage - Max 5.5 V
Supply Voltage - Min 4.5 V
Operating Supply Current 3 mA
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Ultra Librarian 3D Model Ultra Librarian 5962-9163901MFA CAD Model

Description

5962-9163901MFA is a RS-422 Interface IC designed by Texas Instruments. It features differential line driver functionality with complementary outputs, capable of driving balanced lines such as twisted-pair or parallel-wire transmission lines. The device is optimized for industrial and military applications, with a wide operating temperature range of −55°C to +125°C. It meets TIA/EIA-422-B and ITU (formerly CCITT) standards, ensuring reliable data transmission. This device is suitable for systems requiring high performance, low power consumption, and robustness, with a focus on military-grade reliability and long-term durability.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Analog Devices Inc.
Dual Transmitter/Receiver RS-232/RS-485 38-Pin QFN EP Tube
Lowest to $28.6764
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TXRX RS232 SPI INT-CAP 28-DIP / RS232, RS485 Controller SPI, UART Interface 28-PDIP
Lowest to $18.9861
Maxim Integrated
5-V RS-485 transceiver up to 10 Mbps with ±8-kV IEC ESD protection 8-SOIC -40 to 125
Lowest to $8.1291
Texas Instruments
Replaced by SN55LBC175 : Quadruple Differential Line Receiver 16-CDIP -55 to 125
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14TSSOP / 1/1 Transceiver Full RS232 14-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV RS422/RS485 32BGA / RS422, RS485 Digital Isolator 2500Vrms 2 Channel 20Mbps 30kV/µs CMTI 32-BBGA Module
Lowest to $61.2858

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.0000 $65.0000
2+ $53.3334 $106.6668
3+ $51.6667 $155.0001
4+ $50.0000 $200.0000
6+ $48.3334 $290.0004
7+ $43.3334 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess