EN
  • EN
  • DE

5962-8868501PA

Part No 5962-8868501PA
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032692-5962-8868501PA
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-8868501PA CAD Model

Description

The 5962-8868501PA is a high-performance, precision operational amplifier from Texas Instruments, designed for a wide range of applications that require reliable and robust electronic components. This particular model is notable for its military-grade specifications, ensuring it meets the stringent requirements for space, aerospace, and defense applications.

Key Features

  • High Precision: The operational amplifier provides excellent accuracy and stability, making it ideal for precision instruments and critical measurement systems.
  • Wide Operating Temperature Range: With the ability to function effectively across a broad temperature spectrum, this device is suitable for harsh environments and outdoor applications.
  • Radiation-Hardened: The 5962-8868501PA is designed to withstand high levels of radiation, ensuring performance in space and other high-radiation environments.
  • Durable: Built to military specifications, this component offers enhanced durability and reliability, reducing the risk of failure in mission-critical applications.
  • Low Noise: The device features low noise operation, which is crucial for applications involving sensitive signal processing.

Applications

The versatile nature of the 5962-8868501PA makes it suitable for a variety of high-reliability applications, including:

  • Avionics and aerospace instrumentation
  • Satellite and space exploration equipment
  • Nuclear energy control systems
  • Precision analog-to-digital converters
  • High-precision test and measurement equipment

Technical Specifications

For engineers and designers considering the 5962-8868501PA, here are some of the technical specifications:

  • Supply Voltage: Specified over a range to accommodate various system designs.
  • Input Offset Voltage: Minimized for enhanced accuracy in measurement and control systems.
  • Output Voltage Swing: Optimized to maximize the dynamic range in analog circuits.
  • Input Bias Current: Kept low to reduce errors in high-impedance circuitry.

For detailed specifications, datasheets, and application notes, customers should consult the Texas Instruments website or contact their support team for in-depth technical assistance.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess