EN
  • EN
  • DE

5962-8769901MCA

Part No 5962-8769901MCA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SN54ACT00 QUADRUPLE 2-INPUT POSI / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8769901
Standard Package 28 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 907578-5962-8769901MCA
Ultra Librarian 3D Model Ultra Librarian 5962-8769901MCA CAD Model

Description

The 5962-8769901MCA is a high-performance, precision integrated circuit brought to you by Texas Instruments, a leader in the semiconductor industry. This product is designed to meet the rigorous demands of aerospace, military, and high-reliability applications, ensuring robust performance in extreme environments.

Key Features

  • High Reliability: Qualified under stringent conditions to guarantee operation under extreme temperature ranges and in harsh environments, making it suitable for mission-critical applications.
  • Durable Construction: Manufactured with advanced materials and processes to ensure longevity and consistent performance, even under stress.
  • Precision Engineering: Texas Instruments' commitment to precision ensures this product delivers accurate and stable performance, which is essential for sensitive applications.
  • Robust Functionality: This integrated circuit is designed to perform a variety of tasks with high efficiency, making it a versatile component in any high-reliability system.

Applications

The 5962-8769901MCA is ideally suited for a range of applications, including:

  • Aerospace and avionics systems
  • Military and defense equipment
  • Space exploration instruments
  • High-reliability computing platforms

Technical Specifications

While specific technical specifications may vary based on the configuration, the 5962-8769901MCA generally offers:

  • Extended temperature range operation
  • Resistance to radiation and electromagnetic interference
  • Compliance with military standards for electronics

For detailed technical specifications and product variations, customers are encouraged to refer to the official Texas Instruments datasheets and product documentation.

Quality Assurance

Texas Instruments is committed to providing high-quality products. The 5962-8769901MCA undergoes rigorous testing and quality control measures, ensuring that each component meets the highest standards of reliability and performance.

For additional information or to request a quote, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2660 $60.7980
7+ $16.6286 $116.4002
10+ $16.1089 $161.0890
13+ $15.5893 $202.6609
17+ $15.0696 $256.1832
23+ $13.5107 $310.7461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess