EN
  • EN
  • DE

5962-8767501XA

Part No 5962-8767501XA
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Standard Regulator Pos 1.2V to 33V 3A 3-Pin(2+Tab) TO-3 Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-3
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1232340-5962-8767501XA
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8767501XA CAD Model

Description

The 5962-8767501XA, from Texas Instruments, is a high-performance, precision operational amplifier designed to meet the stringent requirements of space and military applications. Known for its reliability and robustness, this operational amplifier is part of Texas Instruments' range of space-grade components, ensuring top-tier performance even in the most challenging environments.

Key Features

  • High Reliability: Qualified to MIL-PRF-38535 standards, the 5962-8767501XA is designed to withstand extreme temperatures and radiation levels encountered in space missions.
  • Wide Operating Temperature Range: This device operates effectively across a broad temperature range, making it suitable for various military and aerospace applications.
  • Low Offset Voltage: The precision of this operational amplifier is highlighted by its low offset voltage, which enhances the accuracy of the electronic systems it is integrated into.
  • High Input Impedance: With a high input impedance, the amplifier ensures minimal loading on the input signal, preserving signal integrity.
  • Radiation Hardened: The 5962-8767501XA is built to resist radiation effects, ensuring reliable performance in space applications where exposure to radiation is a significant concern.

Applications

This operational amplifier is ideal for a range of high-reliability applications, including:

  • Space systems and satellites
  • Military equipment
  • Precision instrumentation
  • Navigation and guidance systems
  • High-reliability computing systems

Technical Specifications

The 5962-8767501XA boasts a set of specifications that make it suitable for the most demanding applications:

  • Supply Voltage Range: Specified over a range to accommodate various system designs.
  • Output Current: Capable of delivering the necessary current to drive connected loads.
  • Package Type: Housed in a package that is designed for optimal thermal and electrical performance.

With its combination of ruggedness, precision, and reliability, the 5962-8767501XA operational amplifier from Texas Instruments stands out as an excellent choice for any high-reliability application where failure is not an option.

You May Also Be Interested in

Applied Micro Circuits Corporation
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Crouse-Hinds
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess