EN
  • EN
  • DE

5962-87619012A

Part No 5962-87619012A
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description 1.5-A/1.5-A dual-channel gate driver with 40-V VDD and output latch 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Fall Time 65 ns
Height 2.03 mm
Lead Free Contains Lead
Length 8.89 mm
Maximum Operating Temperature 125 °C
Max Output Current 1.5 A
Max Supply Current 15 mA
Max Supply Voltage 40 V
Min Operating Temperature -55 °C
Min Supply Voltage 5 V
Mount Surface Mount
Number of Channels 2
Number of Drivers 2
Number of Outputs 2
Number of Pins 20
Power Dissipation 1 W
Radiation Hardening No
Rise Time 60 ns
RoHS Compliant
Schedule B 8542330000
Thickness 1.83 mm
Width 8.89 mm
Win Source Part Number 1029799-5962-87619012A
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-87619012A CAD Model

Description

The 5962-87619012A is a high-performance, precision integrated circuit product from Texas Instruments, one of the leading manufacturers in the semiconductor industry. This particular component is designed to meet the stringent requirements of the aerospace and defense sectors, adhering to the reliability standards necessary for mission-critical applications.

Key Features

  • High Reliability: Qualified under the MIL-PRF-38535 standard, this product is guaranteed to perform in the harshest environments, ensuring consistent operation through extreme temperatures, vibrations, and other challenging conditions.
  • Robust Performance: The 5962-87619012A boasts superior electrical characteristics, offering stable functionality that is critical for aerospace and defense electronics.
  • Advanced Technology: Utilizing Texas Instruments' cutting-edge manufacturing processes, this product features a compact design with high integration levels, reducing the need for multiple components and saving valuable board space.

Applications

With its robust design and reliable performance, the 5962-87619012A is ideally suited for a variety of demanding applications, including:

  • Avionics and on-board systems
  • Satellite and space exploration equipment
  • Missile and weapons systems
  • Secure communications equipment

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the 5962-87619012A. Customers can access a wide range of resources, including datasheets, reference designs, and application notes, to facilitate the integration of this component into their projects.

For engineers and designers working on projects where failure is not an option, the 5962-87619012A from Texas Instruments represents a reliable solution that combines performance with peace of mind.

You May Also Be Interested in

IBM
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.6174 $89.6174
2+ $86.7265 $173.4530
3+ $83.8356 $251.5068
4+ $75.1630 $300.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 338 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess