EN
  • EN
  • DE

ADS7804U/1K

Part No ADS7804U/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ANALOG-to-DIGITAL CONVERTER | IC ADC 12BIT SAR 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 12
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number ADS7804
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1141844-ADS7804U/1K
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7804U/1K CAD Model

Description

The ADS7804U/1K is a precision, high-speed, microprocessor-compatible analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This ADC is designed to meet the rigorous demands of a wide range of applications, including industrial control systems, medical instrumentation, and data acquisition systems, where accuracy and speed are of paramount importance.

Key Features:

  • Resolution: The ADS7804U/1K boasts a 12-bit resolution, ensuring fine detail in the analog signal conversion process.
  • Sampling Rate: With a fast sampling rate, this ADC can handle up to 20,000 samples per second, making it suitable for high-speed applications.
  • Input Range: The input range is flexible, accommodating ±10V, which allows for a wide variety of signal amplitudes to be accurately digitized.
  • Digital Interface: It features a parallel interface, which provides easy connection to microprocessors and digital systems.
  • Power Supply: Operating on a single +5V power supply, the ADS7804U/1K is designed for low-power consumption without compromising performance.
  • Package: Housed in a 28-pin SOIC package, it is compact and suitable for space-constrained applications.
  • Reference: An onboard 2.5V reference voltage provides a stable reference for the ADC, enhancing its precision.

Applications:

The ADS7804U/1K is versatile and can be used in various applications, including:

  • Process Control and Automation
  • Medical Imaging and Diagnostics
  • Instrumentation and Analysis Equipment
  • Data Logging and Signal Processing

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the ADS7804U/1K is no exception. It is built to meet high standards of reliability and performance, ensuring that it operates consistently over its intended lifespan, even in challenging environments.

Conclusion:

Whether you're developing a sophisticated industrial system or a high-precision medical device, the ADS7804U/1K from Texas Instruments is an excellent choice for your analog-to-digital conversion needs. Its combination of accuracy, speed, and reliability makes it a standout product in its category.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess