EN
  • EN
  • DE

5962-8102306CA

Part No 5962-8102306CA
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039380-5962-8102306CA
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-8102306CA CAD Model

Description

Product Overview: 5962-8102306CA

The 5962-8102306CA is a high-performance microcircuit produced by Texas Instruments, designed to meet the rigorous standards of the aerospace and defense industries. This precision-engineered integrated circuit (IC) is a testament to Texas Instruments' commitment to providing advanced electronic components that can operate reliably in the most demanding environments.

Key Features

  • Quality and Reliability: The product is manufactured to meet the stringent requirements of the military standards, ensuring peak performance in critical applications.
  • Temperature Range: It is designed to operate over a wide temperature range, typically from -55°C to +125°C, making it suitable for use in extreme conditions.
  • Package Type: The 5962-8102306CA comes in a hermetically sealed package, which provides enhanced protection against environmental factors such as moisture and dust.
  • Radiation Hardened: This device is radiation-hardened, meaning it is capable of withstanding high levels of radiation without degradation of performance, an essential feature for space and military applications.
  • Supply Voltage: It operates at a nominal supply voltage, which is specified in the datasheet, ensuring compatibility with a wide range of power supply systems.

Applications

The robust design and advanced specifications of the 5962-8102306CA make it an ideal choice for use in a variety of mission-critical applications, including:

  • Satellite systems
  • Avionics and aerospace instrumentation
  • Military communication equipment
  • Guidance and navigation systems
  • Space exploration vehicles

Support and Documentation

Texas Instruments provides comprehensive technical support and documentation for the 5962-8102306CA, including detailed datasheets, application notes, and design resources. Customers can access this information through the Texas Instruments website or by contacting their support team directly.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess