EN
  • EN
  • DE

54F245FMQB

Part No 54F245FMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Bus XCVR Single 8-CH 3-ST 20-Pin CPAK Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Transceiver
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Channels 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 10 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 10 ns
Win Source Part Number 1002256-54F245FMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F245FMQB CAD Model

Description

The 54F245FMQB is a high-performance, octal bidirectional transceiver designed by Texas Instruments. This integrated circuit is part of TI's 54F series, which is known for its robustness and reliability, especially in applications requiring operation under harsh conditions. The device is specifically engineered to facilitate the transfer of data between two buses of eight lines each, with the direction of data flow being controlled by the Direction (DIR) input.

The transceiver's function is to provide bidirectional drive for bus-oriented microprocessor and digital communication systems. The 54F245FMQB is characterized for operation over the full military temperature range of -55°C to 125°C, making it suitable for demanding military and aerospace applications where temperature resilience is crucial.

Key Features:

  • Logic Type: Octal Bidirectional Transceiver
  • Operating Temperature Range: -55°C to 125°C (Military Grade)
  • Package / Case: CQCC-20
  • Data Bus Width: 8-Bit
  • Control Type: Directional
  • Output Current: High/Low

One of the notable features of the 54F245FMQB is its TRI-STATE® outputs, which can be put in a high-impedance state. This feature allows for multiple devices to be connected to the same bus, providing an efficient means of data flow control. The outputs, which are designed to sink 24 mA and source 15 mA, ensure adequate drive current for most applications.

Additionally, the 54F245FMQB is fabricated with advanced Schottky high-speed circuit technology, which provides a significant reduction in power consumption without sacrificing speed. This makes it an ideal choice for energy-critical designs where both speed and power efficiency are required.

For designers and engineers looking for a reliable and high-performing transceiver capable of withstanding extreme conditions, the 54F245FMQB from Texas Instruments is an excellent choice. Its military-grade specification, combined with the quality and support from TI, makes it a solid component for mission-critical applications.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess