ON Semiconductor MBT3904DWT1G Dual General Purpose Transistor
The MBT3904DWT1G is a versatile and high-performance dual general-purpose bipolar junction transistor (BJT) from ON Semiconductor, designed for a wide range of applications requiring efficient current control. This product is a part of ON Semiconductor's extensive portfolio of semiconductor components known for their reliability and innovation.
Constructed with two NPN transistors in a single SOT-363 package, the MBT3904DWT1G offers designers the convenience of incorporating two individual transistors with identical electrical characteristics while saving board space. This is particularly advantageous in applications where PCB real estate is at a premium, and dual transistor configurations are required.
The MBT3904DWT1G features a collector-emitter voltage (Vceo) of 40V, collector-base voltage (Vcbo) of 60V, and emitter-base voltage (Vebo) of 6.0V. With a continuous collector current (Ic) rating of 200 mA, this transistor is capable of handling moderate power switching and amplification tasks with ease. The device also offers a transition frequency (fT) of 300 MHz, which makes it suitable for high-speed switching applications.
ON Semiconductor has designed the MBT3904DWT1G with a focus on energy efficiency. The low collector-emitter saturation voltage ensures minimal power loss during operation, contributing to the overall energy efficiency of the end application. This feature is particularly important in battery-powered devices where power conservation is critical.
The MBT3904DWT1G is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability. By adhering to these standards, the product ensures that it is free from hazardous materials, making it suitable for use in a wide range of consumer and industrial applications without compromising environmental safety.
Applications for the MBT3904DWT1G are diverse and include signal processing, power management, and other general-purpose switching and amplification tasks. Its robustness and reliability make it an ideal choice for designers looking to create compact, efficient, and high-performing electronic circuits.
In summary, the MBT3904DWT1G from ON Semiconductor is a high-quality, dual NPN transistor that offers excellent performance in a compact package, making it an invaluable component for a multitude of electronic designs.