EN
  • EN
  • DE

54F132DMQB

Part No 54F132DMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1199829-54F132DMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F132DMQB CAD Model

Description

Product Overview: 54F132DMQB

The 54F132DMQB from Texas Instruments is a high-performance, quad 2-input NAND Schmitt trigger designed to function as a critical component in digital electronics. This integrated circuit is part of Texas Instruments’ 54 series, known for its reliability and durability, especially in demanding applications.

Key Features

  • Voltage Range: The device operates over a broad voltage range, accommodating various levels of signal inputs and ensuring compatibility with multiple digital systems.
  • Schmitt Trigger Action: With Schmitt trigger inputs, the 54F132DMQB provides a hysteresis effect, which enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
  • High-Speed Performance: Engineered for speed, this component offers fast switching characteristics, making it suitable for high-frequency applications that require quick response times.
  • Quad Configuration: The four independent 2-input NAND gates allow for flexible circuit designs, facilitating complex logic functions within a single package.
  • Military Grade: As part of the 54 series, this device meets stringent military specifications, ensuring operation under extreme conditions and making it ideal for aerospace and defense applications.
  • Durable Packaging: The 54F132DMQB is housed in a robust package that safeguards the silicon die from environmental stresses, contributing to the device's long-term reliability.

Applications

The versatility of the 54F132DMQB allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Waveform shaping
  • Noise filtering in digital circuits
  • Signal processing
  • Glitch removal
  • Timing circuits
  • Military and aerospace electronics

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The 54F132DMQB is backed by Texas Instruments' rigorous testing and validation processes, ensuring that customers receive a product that meets the highest standards of performance and reliability. Technical support and comprehensive documentation are available to assist with design and implementation.

You May Also Be Interested in

Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Amd
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess