EN
  • EN
  • DE

54AC08FMQB

Part No 54AC08FMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description AND Gate 4-Element 2-IN CMOS 14-Pin CPAK Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -24 mA
Logic Function AND
Low Level Output Current 24 mA
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Elements 4
Number of Outputs 1
Number of Pins 14
Packaging Rail/Tube
Propagation Delay 9 ns
Quiescent Current 2 µA
Radiation Hardening Yes
RoHS Compliant
Win Source Part Number 1202423-54AC08FMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54AC08FMQB CAD Model

Description

The 54AC08FMQB is a high-quality integrated circuit (IC) from Texas Instruments, designed for a wide range of applications requiring robust logic functions. This product is part of the 54AC series, known for its advanced CMOS technology that offers a perfect blend of speed and power efficiency. The 54AC08FMQB is a quadruple 2-input positive-AND gate, which is essential for performing logical conjunction operations in digital circuits.

Key Features:

  • Logic Type: Quadruple 2-Input AND Gate - This device contains four independent gates each of which performs a logical AND function.
  • Operating Voltage: The 54AC08FMQB operates at a voltage range of 2V to 6V, making it versatile for various power environments and compatible with TTL levels.
  • High-Speed Operation: With a typical propagation delay time of only 4.5ns at 5V, this IC ensures swift response times for high-speed logic operations.
  • Drive Capability: It has the ability to drive 15 LSTTL loads, providing ample output current for downstream digital logic circuits.
  • Military Specifications: The device is built to meet military specifications, ensuring reliability and performance in the most demanding conditions.
  • Package: Housed in a durable ceramic flat package (CFP), the 54AC08FMQB is designed for longevity and robustness in a variety of application environments.

Applications:

The 54AC08FMQB is suitable for a range of applications, including:

  • Complex logic circuits
  • Computing systems
  • Communication infrastructure
  • Control systems
  • Military and aerospace technology

Quality and Reliability:

Texas Instruments is committed to the highest standards of quality and reliability. The 54AC08FMQB has undergone rigorous testing to ensure it meets these standards, making it a trusted choice for critical and high-performance applications.

Ordering Information:

To order the 54AC08FMQB or to obtain more information about this product and other Texas Instruments components, please visit the official Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Molex, LLC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Microchip Technology
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess