EN
  • EN
  • DE

4127JG

Part No 4127JG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP LOG 90KHZ 24CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Logarithmic
Number of Circuits 2
-3db Bandwidth 90kHz
Current - Input Bias 40nA
Voltage - Input Offset 5mV
Operating Supply Current 20mA
Output Current per Channel 5mA
Dual Supply Voltage (±) ±14 V ~ 16 V
Operating Temperature Range 0°C ~ 60°C
Mounting Style Through Hole
Package 24-CDIP (0.600", 15.24mm)
Manufacturer Package 24-CDIP
Win Source Part Number 763581-4127JG
Popularity Medium
Supply and Demand Status Limited
Family Name 4127
Introduction Date October 01, 1993
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 4127JG CAD Model

Description

The Texas Instruments 4127JG is a state-of-the-art integrated circuit (IC) designed for high-performance applications requiring precision, efficiency, and reliability. This versatile component is a perfect fit for a wide range of electronic devices, from consumer electronics to industrial automation systems.

Key Features

  • High Accuracy: The 4127JG provides exceptional precision, making it suitable for critical applications where accuracy is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with minimal power, contributing to the extended battery life of portable devices.
  • Durability: Texas Instruments' commitment to quality ensures that the 4127JG is built to withstand harsh conditions and provide consistent performance over its lifespan.
  • Wide Operating Temperature Range: This IC is capable of functioning across a broad temperature spectrum, ensuring reliability in various environments.

Applications

The versatility of the Texas Instruments 4127JG allows it to be employed in numerous applications, including but not limited to:

  • Automotive systems
  • Medical equipment
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

Parameter Value
Supply Voltage Specified Range (e.g., 2.7V to 5.5V)
Operating Temperature Specified Range (e.g., -40°C to 85°C)

With its robust design and flexible application range, the Texas Instruments 4127JG is an excellent choice for designers and engineers looking to create sophisticated electronic systems. The integration of this IC into your product can ensure a competitive edge in terms of performance and reliability.

Note: The provided specifications are for illustrative purposes. For detailed technical specifications and application guidelines, please refer to the official Texas Instruments 4127JG datasheet.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess