EN
  • EN
  • DE

34R3435-CVR

Part No 34R3435-CVR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description ANALOG COMPUTER STORAGE / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 855779-34R3435-CVR
Ultra Librarian 3D Model Ultra Librarian 34R3435-CVR CAD Model

Description

The 34R3435-CVR from Texas Instruments is a state-of-the-art integrated circuit designed for high-performance applications across various industries. This cutting-edge component is engineered to deliver reliable and efficient operation, making it a go-to choice for developers and engineers alike.

Key Features

  • Advanced Processing Capabilities: At the heart of the 34R3435-CVR lies a powerful processing core that is capable of handling complex algorithms and data-intensive tasks with ease.
  • Energy Efficiency: Texas Instruments has designed this product with energy efficiency in mind, ensuring that it operates at low power without sacrificing performance, making it ideal for portable and battery-powered devices.
  • Robust Design: The 34R3435-CVR is built to withstand harsh conditions and is suitable for industrial applications that require a high level of reliability and durability.
  • High-Speed Connectivity: With integrated high-speed interfaces, this component ensures rapid data transfer, which is essential for real-time applications and communication systems.
  • Compact Form Factor: The compact size of the 34R3435-CVR allows it to be easily integrated into space-constrained designs, providing great flexibility for system architects.

Applications

The versatility of the 34R3435-CVR makes it perfect for a wide range of applications, including:

  • Advanced computing systems
  • Telecommunication infrastructure
  • Industrial control systems
  • Automotive electronics
  • Portable consumer electronics

Quality and Support

Texas Instruments is committed to delivering high-quality products. The 34R3435-CVR is backed by rigorous testing and validation to meet the highest industry standards. Furthermore, customers can access comprehensive technical support and documentation, ensuring a smooth integration into their projects.

Ordering Information

To order the 34R3435-CVR or to obtain more information about pricing and availability, please contact Texas Instruments or an authorized distributor. Ensure you reference the exact part number to receive the correct product specification for your needs.

You May Also Be Interested in

Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.5493 $87.0986
3+ $35.7328 $107.1984
5+ $34.6162 $173.0810
6+ $33.4995 $200.9970
8+ $32.3829 $259.0632
11+ $29.0329 $319.3619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess