EN
  • EN
  • DE

34R3430R-4CV

Part No 34R3430R-4CV
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description ANALOG COMPUTER STORAGE / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 84 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1038238-34R3430R-4CV
Ultra Librarian 3D Model Ultra Librarian 34R3430R-4CV CAD Model

Description

The 34R3430R-4CV is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed for high-performance applications that require robust data processing and reliable operation. This advanced IC is an essential component for engineers and designers looking to develop cutting-edge electronics in various industries such as automotive, telecommunications, and consumer electronics.

Key Features

  • High-Speed Performance: The 34R3430R-4CV is optimized for rapid data processing, ensuring swift and efficient performance in demanding applications.
  • Low Power Consumption: This IC is designed with energy efficiency in mind, reducing power usage and heat generation, which is critical for battery-powered devices and systems with thermal constraints.
  • Advanced Connectivity: With built-in support for multiple communication protocols, the 34R3430R-4CV facilitates seamless integration with a variety of peripherals and networks.
  • Durable Design: Manufactured with Texas Instruments' rigorous quality standards, this product is built to withstand harsh conditions and provide reliable operation over an extended lifespan.
  • Compact Form Factor: The small footprint of the 34R3430R-4CV allows for integration into space-constrained designs without sacrificing performance or functionality.

Applications

The versatility of the 34R3430R-4CV makes it ideal for a broad range of applications, including:

  • Automotive control systems
  • High-speed data communication equipment
  • Complex digital signal processing
  • Consumer electronics such as smart home devices and wearables
  • Industrial automation and control systems

Technical Specifications

For detailed technical specifications, please refer to the official Texas Instruments datasheet for the 34R3430R-4CV. The datasheet provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to assist in the design and implementation process.

Ordering Information

To purchase the 34R3430R-4CV or request samples for evaluation, please visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the correct product code to avoid any discrepancies in your order.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess