EN
  • EN
  • DE

32R2211RX2CVTR

Part No 32R2211RX2CVTR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description ANALOG COMPUTER STORAGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849008-32R2211RX2CVTR
Ultra Librarian 3D Model Ultra Librarian 32R2211RX2CVTR CAD Model

Description

The 32R2211RX2CVTR is a state-of-the-art integrated circuit component manufactured by the renowned electronics company, Texas Instruments. Known for its high reliability and cutting-edge technology, this product is designed to meet the rigorous demands of modern electronic applications.

Key Features

  • Advanced Technology: The 32R2211RX2CVTR is built using the latest semiconductor processes, ensuring high performance and efficiency.
  • Versatility: This component is suitable for a wide range of applications, from industrial to consumer electronics, thanks to its adaptable design.
  • Low Power Consumption: Energy efficiency is at the core of this product, making it ideal for battery-powered devices and applications where power conservation is crucial.
  • Robust Design: Texas Instruments' commitment to quality means that the 32R2211RX2CVTR is designed to withstand harsh environmental conditions and provide consistent performance over its lifespan.
  • Compact Footprint: The small form factor of the component allows for its integration into space-constrained designs without compromising functionality.

Applications

The versatility of the 32R2211RX2CVTR makes it an excellent choice for a multitude of applications, including but not limited to:

  • Automotive systems
  • Telecommunication infrastructure
  • Power management solutions
  • Consumer electronics
  • Medical devices
  • Industrial controls and automation

Quality Assurance

With Texas Instruments' rigorous testing and quality control measures, customers can be assured that each 32R2211RX2CVTR component meets the highest standards of reliability and performance. The company's commitment to excellence ensures that this product will deliver the functionality and durability required for even the most demanding applications.

For detailed specifications, application notes, and further information on how to integrate the 32R2211RX2CVTR into your projects, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8932 $50.6116
32+ $3.1944 $102.2208
49+ $3.0946 $151.6354
67+ $2.9947 $200.6449
87+ $2.8949 $251.8563
116+ $2.5954 $301.0664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess