EN
  • EN
  • DE

32P4752-CGT

Part No 32P4752-CGT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description READ CHANNEL, BICMOS, PQFP64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000348-32P4752-CGT
Series *
Package Bulk
Product Status Active
Grade -
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian 32P4752-CGT CAD Model

Description

The 32P4752-CGT is a cutting-edge integrated circuit from Texas Instruments, renowned for its high performance and reliability in a wide range of applications. Designed with precision engineering, this product offers a seamless solution for complex electronic systems, ensuring efficient operation and long-term stability.

Key Features

  • High-Speed Functionality: The 32P4752-CGT is built to deliver top-notch speed, making it ideal for applications that require rapid data processing and real-time performance.
  • Low Power Consumption: With energy efficiency in mind, this product is engineered to minimize power usage, thereby extending battery life and reducing heat generation.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the 32P4752-CGT provides improved functionality and performance over its predecessors.
  • Durable Design: Texas Instruments is known for its robust designs, and the 32P4752-CGT is no exception. It is built to withstand harsh conditions and provide consistent performance over its lifespan.
  • Wide Operating Temperature Range: This product is capable of operating across a broad temperature spectrum, ensuring reliability in various environments.

Applications

The versatility of the 32P4752-CGT makes it suitable for a diverse array of applications, including but not limited to:

  • Telecommunications
  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Medical Devices

Quality and Support

Customers choosing the 32P4752-CGT from Texas Instruments can be assured of comprehensive technical support and access to extensive documentation. With a commitment to quality, Texas Instruments provides rigorous testing and certification for its products, ensuring that the 32P4752-CGT meets the highest industry standards.

Ordering Information

To purchase or learn more about the 32P4752-CGT, visit the Texas Instruments website or contact an authorized distributor. Product availability, pricing, and detailed specifications can be easily accessed to facilitate a seamless integration into your design projects.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess