EN
  • EN
  • DE

2T03G15QDCKRG4Q

Part No 2T03G15QDCKRG4Q
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR ADJ SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 μs Typical Propagation Delay
Voltage - Threshold 1.4V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1004795-2T03G15QDCKRG4Q
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2T03G15QDCKRG4Q CAD Model

Description

The Texas Instruments 2T03G15QDCKRG4Q is a state-of-the-art semiconductor device that exemplifies the cutting-edge technology for which Texas Instruments is renowned. This product is designed to meet the rigorous demands of modern electronic systems, providing reliability, efficiency, and high performance.

Key Features

  • High Precision: The 2T03G15QDCKRG4Q is engineered for high precision operations, making it ideal for sensitive applications where accuracy is paramount.
  • Durability: Built to withstand the test of time, this component is made with robust materials that ensure a long operational life even under stressful conditions.
  • Power Efficiency: This product offers exceptional power efficiency, which not only conserves energy but also reduces heat generation, contributing to the overall longevity of the device and the system it is a part of.
  • Compact Design: The compact form factor of the 2T03G15QDCKRG4Q allows for seamless integration into a wide range of electronic devices without the need for significant space or weight considerations.

Applications

The versatility of the 2T03G15QDCKRG4Q makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Advanced computing systems
  • High-performance data processing units
  • Communication infrastructure
  • Industrial control systems
  • Medical equipment
  • Aerospace and defense technology

Quality and Support

Texas Instruments is committed to providing not only top-tier products but also comprehensive support for their integration and use. The 2T03G15QDCKRG4Q comes with access to Texas Instruments' extensive technical resources, including datasheets, application notes, and design guides. Furthermore, TI's customer service and technical support teams are readily available to assist with any questions or challenges that may arise during the product's application.

In summary, the Texas Instruments 2T03G15QDCKRG4Q is an exceptional component that offers precision, durability, and efficiency, making it a valuable addition to any high-tech electronic system.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8356 $50.1360
150+ $0.6857 $102.8550
230+ $0.6642 $152.7660
315+ $0.6428 $202.4820
405+ $0.6214 $251.6670
540+ $0.5571 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess