EN
  • EN
  • DE

2N3567

Part No 2N3567
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001724-2N3567
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2N3567 CAD Model

Description

The 2N3567 is a versatile bipolar junction transistor (BJT) developed by Texas Instruments, renowned for its reliability and performance in a wide array of electronic applications. This NPN transistor is designed to handle moderate power amplification and switching tasks, making it a staple component in both commercial and educational electronics projects.

Key Features

  • Type: NPN
  • Package / Case: TO-92
  • Collector-Emitter Voltage (VCEO): 25V
  • Collector-Base Voltage (VCBO): 30V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 500mA
  • Power Dissipation (Pd): 625mW
  • DC Current Gain (hFE): 100 to 300 at 10mA
  • Operating Junction Temperature Range: -55°C to +150°C

Applications

The 2N3567 BJT is a highly adaptable component that can be employed in various circuits. It is commonly used in:

  • Small-signal amplification
  • Audio amplifiers
  • Switching applications
  • Driver stages in hi-fi amplifiers and television circuits
  • Signal processing

Quality and Reliability

As with all Texas Instruments products, the 2N3567 transistor is manufactured to meet the highest quality and reliability standards. It is designed for longevity and stable operation under a broad range of environmental conditions.

Environmental and Regulatory Compliance

The 2N3567 complies with various environmental and regulatory standards, ensuring its suitability for use in a wide range of markets and applications. Prospective users are advised to check specific compliance information for their region or application.

Availability and Support

Texas Instruments provides comprehensive support for the 2N3567, including detailed datasheets, application notes, and design resources. The product is widely available through Texas Instruments' distribution network, ensuring prompt delivery and support for customers globally.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
IBM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess