EN
  • EN
  • DE

1P1G14MDBVREPG4

Part No 1P1G14MDBVREPG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP SOT23-5 / Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 19 µA
Current - Output High, Low 32mA, 32mA
Input Logic Level - Low 0.39V ~ 1.87V
Input Logic Level - High 1.16V ~ 3.33V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number 1P1G14
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337773-1P1G14MDBVREPG4
Ultra Librarian 3D Model Ultra Librarian 1P1G14MDBVREPG4 CAD Model

Description

Introducing the 1P1G14MDBVREPG4 from Texas Instruments

Experience cutting-edge technology with the 1P1G14MDBVREPG4, a high-performance integrated circuit crafted by the renowned Texas Instruments. This precision-engineered product is designed to meet the rigorous demands of modern electronic applications, providing a seamless and efficient solution for various industries.

Key Features

  • High-Speed Functionality: The 1P1G14MDBVREPG4 is built to deliver swift and reliable performance, ensuring that your electronic applications operate at their peak efficiency.
  • Low Power Consumption: With energy efficiency in mind, this component is optimized to reduce power usage, thereby extending the lifespan of your devices and contributing to a greener environment.
  • Durable Design: Texas Instruments has a reputation for producing durable and robust components. The 1P1G14MDBVREPG4 is no exception, offering a long service life even under challenging conditions.
  • Wide Operating Temperature Range: This product is capable of functioning effectively across a broad range of temperatures, making it suitable for various climatic conditions and strenuous applications.

Applications

The versatility of the 1P1G14MDBVREPG4 allows it to be used across a diverse set of applications, including:

  • Telecommunications
  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Equipment

Quality and Reliability

When you choose the 1P1G14MDBVREPG4, you're selecting a product that embodies the quality and reliability synonymous with Texas Instruments. Each component is subjected to rigorous testing and quality control measures to ensure it meets the highest industry standards.

Whether you're developing the next generation of consumer electronics or upgrading industrial machinery, the 1P1G14MDBVREPG4 from Texas Instruments is the ideal choice for a reliable and efficient integrated circuit. Trust in the expertise and innovation of Texas Instruments to power your projects to success.

Ordering Information

For detailed product specifications, pricing, and ordering information, please visit the Texas Instruments official website or contact an authorized distributor. Ensure your projects are powered by the best - choose the 1P1G14MDBVREPG4 for excellence in electronic components.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess