EN
  • EN
  • DE

100325DC

Part No 100325DC
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 147611-100325DC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 100325DC CAD Model

Description

100325DC Logic Device

The 100325DC is a versatile logic device widely used in electronic applications, offering high-speed performance and reliability. This component is an ideal choice for circuit designers looking to create efficient and high-performance electronic solutions.

  • Applications/Projects:
    • Data Processing Systems
    • Communication Equipment
    • Signal Processing Circuits
    • Digital Electronics Projects
  • Features and Benefits:
    • Low Power Dissipation
    • High Noise Immunity
    • Fast Switching Speed
    • Compatible with TTL Logic
  • Additional Details:
    • Temperature Range: 0°C to 70°C
    • Package Type: Dual In-line Package (DIP)

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Coilcraft
Need more? Email Us
Vishay
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
Texas Instruments
Lowest to $1.4405

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess