The TSL2550D is a high-sensitivity light-to-digital converter from Texas Advanced Optoelectronic Solutions (TAOS). It is designed to measure ambient light intensity and provide a digital output, making it suitable for applications requiring accurate light sensing. The device features a wide dynamic range and excellent temperature compensation, ensuring reliable performance in various lighting conditions. It is commonly used in display backlight control, light metering, and other light-sensing applications.
Applications
- Display backlight control in mobile devices
- Automatic lighting control systems
- Light metering in cameras and light meters
- Occupancy detection
- Street light control
Features
- Digital output (I2C interface)
- High sensitivity
- Wide dynamic range
- Excellent temperature compensation
- Low power consumption
- Small package size
Benefits
- Optimized display brightness in mobile devices, saving power and improving user experience.
- Energy savings in lighting control systems by automatically adjusting light levels based on ambient light.
- Accurate light measurements for precise control in various applications.
- Reliable performance in varying temperature conditions due to temperature compensation.
- Easy integration into systems with a digital I2C interface.
The TSL2550D provides a high-performance solution for ambient light sensing with its digital output and high sensitivity. Its wide dynamic range allows it to accurately measure light levels from very dark to bright conditions. The excellent temperature compensation ensures stable performance over a wide temperature range, making it suitable for outdoor and industrial applications. Its low power consumption extends battery life in portable devices. This device is ideal for applications where accurate and reliable light sensing is critical.
Technical Specifications: Interface: I2C; Dynamic Range: 0.1 lux to 40,000 lux; Power Supply: 2.7V to 5.5V; Operating Temperature: -30°C to +70°C; Package: Small Outline Package (SOP).