EN
  • EN
  • DE

LTC2986ILX-1#PBF

Part No LTC2986ILX-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Temp Sensor Digital Serial (2-Wire, 3-Wire, 4-Wire, SPI) 48-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Height 1.6 mm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.85 V
Nominal Supply Current 15 mA
Number of Outputs 1
Number of Pins 48
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1072269-LTC2986ILX-1#PBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2986ILX-1#PBF CAD Model

Description

Analog Devices Inc. LTC2986ILX-1#PBF - High Accuracy Digital Temperature Measurement System

The LTC2986ILX-1#PBF is a sophisticated digital temperature measurement system from Analog Devices Inc. that transforms temperature sensor outputs into a digital form with high accuracy. This product is part of the LTC2986 series, which is renowned for its ability to perform direct digitization of temperature signals from a wide variety of sensors including thermocouples, RTDs, thermistors, and diodes.

At the heart of this temperature measurement system is a high-resolution 24-bit Analog-to-Digital Converter (ADC) that ensures precise data acquisition with exceptional temperature resolution. The LTC2986ILX-1#PBF is designed to handle complex signal conditioning tasks, which include linearization algorithms that are pre-programmed for each type of sensor. This feature simplifies the design process by eliminating the need for external circuitry and complex calculations, thereby providing a streamlined solution for temperature monitoring applications.

The device supports multiple temperature sensors with 20 flexible inputs that can be configured for any sensor type. This versatility makes it ideal for multi-sensor applications, providing system designers with the flexibility to monitor temperature across multiple points with a single chip. It also features automatic thermocouple cold junction compensation, which is vital for maintaining measurement accuracy in systems where the thermocouple reference junction is not kept at a constant temperature.

With an operating temperature range from -40°C to +125°C, the LTC2986ILX-1#PBF is well-suited for use in harsh environments. Its robust design ensures reliable performance even under extreme conditions. The device comes in a compact LQFP-48 package, making it suitable for space-constrained applications while offering a high level of integration.

Engineers and system designers will appreciate the user-friendly, proprietary software provided by Analog Devices, which facilitates easy setup and data reading. This, combined with the high accuracy and flexibility of the LTC2986ILX-1#PBF, makes it an excellent choice for a wide range of applications, including industrial control systems, automotive diagnostics, and medical equipment where precise temperature measurements are critical.

Overall, the LTC2986ILX-1#PBF by Analog Devices Inc. is a powerful and reliable solution for advanced temperature measurement, ensuring precise and dependable data for systems that demand the highest level of thermal monitoring and control.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.4136 $85.4136
2+ $82.7444 $165.4888
3+ $80.0752 $240.2256
4+ $77.4061 $309.6244
5+ $69.3985 $346.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess