EN
  • EN
  • DE

U6803B

Part No U6803B
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description Triple-Driver with Thermal Monitoring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TEMIC Semiconductors
Win Source Part Number 1275414-U6803B
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U6803B CAD Model

Description

The U6803B is a single-chip remote control encoder/decoder IC manufactured by TEMIC Semiconductors (now Vishay). It is designed for use in infrared (IR) remote control systems. This IC is often used in consumer electronics like TVs, VCRs, and audio equipment.

Applications:

  • Television Remote Controls: Used in IR remote controls for TVs to transmit commands.
  • VCR Remote Controls: Employed in remote controls for VCRs.
  • Audio Equipment Remote Controls: Used in remote controls for CD players, amplifiers, and other audio devices.
  • Air Conditioner Remote Controls: Integrated into remote controls for air conditioners.
  • Fan Remote Controls: Used in remote controls for ceiling fans and other fans.
  • Garage Door Openers: Utilized in remote control systems for garage door openers.

Features:

  • Single-Chip Solution: Integrates both encoder and decoder functions.
  • IR Transmission: Uses infrared light to transmit control signals.
  • Address and Command Codes: Supports multiple address and command codes for various functions.
  • Low Power Consumption: Designed for low-power operation, extending battery life.
  • On-Chip Oscillator: Includes an internal oscillator for generating the carrier frequency.
  • Multiple Channels: Can support multiple channels for controlling different devices.

Benefits:

  • Cost-Effective: Single-chip design reduces the cost of remote control systems.
  • Easy to Use: Simple interface simplifies integration into remote control designs.
  • Low Power Consumption: Extends battery life in remote control applications.
  • Reliable Operation: Provides stable and reliable remote control functionality.
  • Compact Design: Small package size allows for integration into compact remote controls.

Additional Details:

The U6803B typically operates from a low voltage supply (e.g., 3V). It generates a modulated IR signal that is transmitted by an IR LED. The receiver end uses a compatible decoder IC to receive and decode the signal. The addressing scheme allows for multiple devices to be controlled by a single remote control. External components like capacitors and resistors are required for setting the oscillator frequency and filtering. The U6803B is available in various packages, including DIP and SMD packages.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess