EN
  • EN
  • DE

U4030B

Part No U4030B
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description Telephone Speech Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TEMIC Semiconductors
Win Source Part Number 1275337-U4030B
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U4030B CAD Model

Description

The U4030B is a phase control circuit designed by TEMIC Semiconductors (now Vishay). It is specifically created for applications requiring precise control of AC power, typically used in light dimmers, motor speed controllers, and temperature control systems.

Applications

  • Light dimmers
  • Motor speed control
  • Temperature control systems
  • Heater control
  • Phase-controlled AC power supplies

Features

  • Phase control operation
  • Adjustable firing angle
  • Hysteresis for stable control
  • Synchronization to AC line voltage
  • Internal voltage regulator
  • Minimal external components required

Benefits

  • Precise AC Power Control: The phase control operation allows for precise adjustment of the AC power delivered to the load.
  • Stable Control: Hysteresis in the control circuitry ensures stable operation and prevents flickering in light dimming applications.
  • Simplified Design: The internal voltage regulator and minimal external component requirements simplify the design process and reduce the overall cost.
  • Synchronization: Synchronization to the AC line voltage ensures accurate and reliable phase control.
  • Versatile Applications: Suitable for a wide range of applications requiring AC power control, including light dimming, motor speed control, and temperature control.

Additional Details

The U4030B operates by controlling the firing angle of a triac or thyristor, which in turn regulates the amount of AC power delivered to the load. The firing angle is adjusted using an external potentiometer, allowing the user to control the output power. The device incorporates hysteresis to prevent oscillations and ensure stable control. It is synchronized to the AC line voltage to maintain accurate phase control. The internal voltage regulator provides a stable supply voltage for the internal circuitry, ensuring consistent performance. The U4030B typically requires only a few external components, such as a potentiometer, a capacitor, and a resistor, simplifying the design process. Refer to the datasheet for detailed specifications, including operating voltage range, trigger current, and timing diagrams. Proper heat sinking may be required for the triac/thyristor based on the application's power requirements.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6757 $62.4327
25+ $4.6570 $116.4250
39+ $4.5114 $175.9446
53+ $4.3659 $231.3927
69+ $4.2204 $291.2076
92+ $3.7838 $348.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,530 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess