EN
  • EN
  • DE

U2894B

Part No U2894B
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description Modulation PLL for GSM, DCS and PCS Systems
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TEMIC Semiconductors
Win Source Part Number 1275306-U2894B
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2894B CAD Model

Description

The U2894B is a PLL Frequency Synthesizer from TEMIC Semiconductors (now Vishay). It's designed for applications requiring precise frequency generation and control, especially in radio communication and navigation systems.

Applications:

  • Satellite Navigation Systems (GPS, GLONASS): Used in the local oscillator section for precise frequency generation.
  • Cordless Telephones: Employed in frequency synthesis for channel selection.
  • Wireless Communication Devices: Implemented in various wireless communication devices, such as radios.
  • Frequency Hopping Systems: Used in systems requiring rapid frequency changes.
  • Test and Measurement Equipment: Found in signal generators and frequency counters.

Features:

  • Integrated PLL: Contains a complete phase-locked loop (PLL) circuit.
  • Low Phase Noise: Designed for low phase noise performance, ensuring signal purity.
  • Programmable Divider: Offers programmable division ratios for frequency selection.
  • Serial Interface: Controlled via a serial interface (e.g., SPI or I2C).
  • Wide Frequency Range: Supports a wide range of output frequencies.

Benefits:

  • Precise Frequency Control: Enables accurate and stable frequency generation.
  • Improved Signal Quality: Low phase noise minimizes unwanted frequency variations.
  • Flexible Frequency Selection: Programmable divider allows for versatile frequency tuning.
  • Simplified Interface: Serial interface simplifies communication with microcontrollers.
  • Versatile Applications: Suitable for a wide range of frequency synthesis applications.

Relevant Details:

The U2894B typically operates with a supply voltage of 3V to 5V. The output frequency range is determined by the external components and programming. The serial interface protocol (SPI or I2C) needs to be configured based on the system requirements. The loop filter components are crucial for optimizing the PLL's performance, including settling time and phase noise. It's essential to refer to the datasheet for the exact frequency range, programming details, and loop filter design guidelines. TEMIC (Vishay) PLL synthesizers are known for their stability and reliability. Proper PCB layout and grounding techniques are important to minimize noise and ensure stable operation. The datasheet provides detailed recommendations for decoupling capacitors and signal routing.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess