EN
  • EN
  • DE

U210B

Part No U210B
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description Phase Control Circuit - Load Current Feedback Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TEMIC Semiconductors
Win Source Part Number 1275273-U210B
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U210B CAD Model

Description

The U210B is a phase control circuit designed for light dimmers and motor speed controllers, manufactured by TEMIC Semiconductors (now Vishay Intertechnology). It's a monolithic integrated circuit intended for use in AC power control applications.

Applications

  • Light dimmers
  • Motor speed controllers (e.g., for fans, drills)
  • Heater control
  • AC voltage regulators

Features

  • Phase control operation
  • Zero voltage switching
  • Hysteresis for stable operation
  • Adjustable trigger point
  • Direct interface to triacs or thyristors
  • Low external component count
  • Compact package (e.g., DIP-8)

Benefits

  • Smooth control: Provides smooth and continuous adjustment of AC power.
  • Zero voltage switching: Reduces EMI and extends the life of connected devices.
  • Stable operation: Hysteresis prevents flickering and erratic behavior.
  • Easy to use: Requires minimal external components.
  • Cost-effective: Provides a simple and efficient solution for AC power control.

Additional Details

The U210B operates by controlling the phase angle at which the AC voltage is applied to the load. This is achieved by adjusting the trigger point of a triac or thyristor. The zero voltage switching feature ensures that the triac or thyristor is only triggered when the AC voltage is close to zero, minimizing EMI and extending the life of the connected devices. The hysteresis prevents the circuit from oscillating around the trigger point, ensuring stable operation. The trigger point can be adjusted using a potentiometer or other variable resistor. The U210B is designed to directly interface with triacs or thyristors, simplifying circuit design. Proper heat sinking of the triac or thyristor is essential for reliable operation. Refer to the datasheet for detailed specifications, application notes, and safety considerations. The specific external components required will depend on the application requirements.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess