EN
  • EN
  • DE

TSC87C51-16CB

Part No TSC87C51-16CB
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description Introduction to TSC87C51/C52 OTP Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TEMIC Semiconductors
Win Source Part Number 1274687-TSC87C51-16CB
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC87C51-16CB CAD Model

Description

The TSC87C51-16CB is a high-performance 8-bit microcontroller based on the industry-standard 80C51 architecture, manufactured by TEMIC Semiconductors (now part of Vishay). It incorporates a range of features suitable for various embedded control applications, offering a balance of processing power, memory, and peripheral capabilities.

Applications

  • Industrial Control Systems: Used in process controllers, motor control systems, and automation equipment.
  • Consumer Electronics: Employed in home appliances, remote controls, and other consumer devices.
  • Automotive Electronics: Found in automotive applications, such as dashboard displays and engine management systems.
  • Telecommunications: Used in telecom equipment, such as modems and routers.
  • Instrumentation: Employed in test and measurement instruments.

Features

  • 80C51 Architecture: Based on the industry-standard 80C51 architecture, ensuring compatibility with existing software and tools.
  • On-Chip Memory: Includes on-chip ROM (Read-Only Memory) or EPROM (Erasable Programmable Read-Only Memory) for program storage and RAM (Random Access Memory) for data storage.
  • Clock Speed: Operates at a clock speed of 16 MHz, providing sufficient processing power for many applications.
  • Timers/Counters: Equipped with multiple timers/counters for timing control, pulse generation, and event counting.
  • Serial Communication: Features a serial interface (UART) for communication with other devices.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.
  • I/O Ports: General-purpose input/output ports for interfacing with external components.

Benefits

  • Industry-Standard Architecture: Compatible with existing software and tools, simplifying development and reducing time-to-market.
  • Versatile: Suitable for a wide range of applications due to its integrated peripherals and flexible architecture.
  • Cost-Effective: Provides a cost-effective solution for embedded control.

Additional Details

The TSC87C51-16CB typically comes in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. Programming of the on-chip EPROM (if present) is typically done using a PROM programmer. The device requires a power supply voltage of 5V. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The datasheet provides detailed specifications for the recommended operating conditions and pin configurations.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess