EN
  • EN
  • DE

TDA4452

Part No TDA4452
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description Video IF Amplifier for Multistandard TV Receiver and VTR Appliances
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TEMIC Semiconductors
Win Source Part Number 1266015-TDA4452
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4452 CAD Model

Description

The TDA4452 is a single-chip TV PAL/NTSC decoder manufactured by TEMIC Semiconductors. This IC processes composite video signals and separates them into their luminance (brightness) and chrominance (color) components for display on a television screen. The TDA4452 is designed for use in television receivers, video recorders, and other video display devices. The device supports automatic PAL/NTSC identification and switching, ensuring compatibility with a wide range of video standards.

Applications

  • Television receivers
  • Video cassette recorders (VCRs)
  • DVD players
  • Set-top boxes
  • Video monitors

Features

  • PAL/NTSC decoding
  • Automatic PAL/NTSC identification
  • Luminance and chrominance signal processing
  • Chroma demodulation
  • Sync separation
  • Horizontal and vertical synchronization
  • Composite video input

Benefits

  • Single-chip solution for video decoding
  • Simplified circuit design
  • Reduced component count
  • Automatic standard switching
  • High-quality video output

The TDA4452 integrates all the necessary functions for decoding PAL and NTSC composite video signals into a single chip. This includes luminance and chrominance processing, chroma demodulation, sync separation, and horizontal and vertical synchronization. The automatic PAL/NTSC identification feature ensures that the device can automatically switch between the two video standards without manual intervention. This makes it suitable for use in a wide range of applications where different video standards may be encountered.

The device accepts a composite video signal as input and outputs the separated luminance and chrominance signals, which can then be used to drive a display device. The TDA4452 is designed for low power consumption and is available in a variety of package options. The IC delivers high-quality video output with excellent color reproduction and sharpness. It is a reliable and cost-effective solution for video decoding applications.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess