EN
  • EN
  • DE

BZV90-C18 (18V)

Part No BZV90-C18 (18V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238751-BZV90-C18 (18V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV90-C18 (18V) CAD Model

Description

Product Overview: BZV90-C18 (18V) - NXP

The BZV90-C18 from NXP is a robust, high-performance Zener diode designed to offer voltage regulation and protection in a variety of electronic circuits. With its precise 18-volt Zener voltage, this device is an excellent choice for stabilizing and clipping circuits where precise voltage control is critical.

Key Features

  • Voltage Regulation: The BZV90-C18 provides a Zener voltage of 18V, making it suitable for a broad range of applications that require a regulated voltage.
  • High Power Dissipation: This Zener diode can dissipate up to 1.3 watts of power, ensuring reliable operation under high-load conditions.
  • Low Dynamic Impedance: The dynamic impedance of the BZV90-C18 is minimized, which enhances its performance in voltage regulation applications.
  • High Stability: Designed for stability, the BZV90-C18 maintains consistent performance over its entire operating temperature range.
  • Package: The device comes in a standard DO-41 glass package, which is widely used and easy to integrate into various circuit designs.

Applications

The BZV90-C18 is versatile and can be used in a multitude of applications, including:

  • Power supply circuits
  • Voltage reference circuits
  • Surge protection devices
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BZV90-C18 is no exception. It is manufactured to meet high industry standards, ensuring that it performs reliably in even the most demanding situations. Whether used in commercial or industrial applications, this Zener diode is designed to provide a stable and reliable voltage reference for your electronic designs.

Technical Specifications

Parameter Value
Zener Voltage (VZ) 18V
Power Dissipation (PD) 1.3W
Package Type DO-41
Operating Temperature Range -65°C to +175°C

With its combination of precision, power, and stability, the BZV90-C18 from NXP is an excellent choice for designers looking to ensure consistent voltage in their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1003 $61.5045
35+ $3.3645 $117.7575
54+ $3.2594 $176.0076
74+ $3.1543 $233.4182
95+ $3.0492 $289.6740
127+ $2.7339 $347.2053
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess