EN
  • EN
  • DE

P80C32-25

Part No P80C32-25
Manufacturer TEMIC Semiconductors
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020839-P80C32-25
Categories OEM Parts(O-R)
Manufacturer TEMIC Semiconductors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P80C32-25 CAD Model

Description

The P80C32-25 is a microcontroller manufactured by TEMIC Semiconductors (now part of Vishay Intertechnology). It belongs to the widely used 8051 family of microcontrollers, known for their robust architecture and versatility in embedded control applications. The "-25" suffix indicates a specific clock speed rating of 25 MHz. This microcontroller is commonly used in applications requiring real-time control, data acquisition, and serial communication.

Applications:

  • Industrial Control: Motor control, process automation, and robotics.
  • Consumer Electronics: Remote controls, appliances, and toys.
  • Automotive: Dashboard controls, lighting systems, and engine management.
  • Instrumentation: Data loggers, sensor interfaces, and measurement equipment.
  • Telecommunications: Modems, network interfaces, and telephone equipment.

Features:

  • 8051 Architecture: Based on the industry-standard 8051 instruction set.
  • On-Chip ROM/EPROM: Includes Read-Only Memory (ROM) or Erasable Programmable Read-Only Memory (EPROM) for program storage.
  • On-Chip RAM: Includes Random Access Memory (RAM) for data storage and manipulation.
  • Timers/Counters: Features multiple timers and counters for timing events, generating waveforms, and counting pulses.
  • Serial Port: Provides a Universal Asynchronous Receiver/Transmitter (UART) for serial communication.
  • Interrupt Controller: Handles interrupts from various sources, enabling real-time response to events.
  • I/O Ports: Multiple programmable input/output ports for interfacing with external devices.

Benefits:

  • Wide Availability: The 8051 architecture is widely available and supported.
  • Easy to Program: The 8051 instruction set is relatively easy to learn and use.
  • Cost-Effective: The 8051 family offers a cost-effective solution for embedded control applications.
  • Versatile: Suitable for a wide range of applications due to its flexible architecture and feature set.
  • Real-Time Control: Enables real-time control through its fast processing speed and interrupt handling capabilities.

Additional Details:

The P80C32-25 operates at a clock frequency of 25 MHz. The on-chip memory capacity (ROM/EPROM and RAM) varies depending on the specific configuration. The number of I/O ports and the supported communication protocols also depend on the specific model. TEMIC Semiconductors (now Vishay) provides development tools and support for its microcontrollers, including assemblers, compilers, and debuggers. This microcontroller is a popular choice for applications requiring a balance of performance, features, and cost-effectiveness.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Thomas & Betts
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess