EN
  • EN
  • DE

IP80C32-16D

Part No IP80C32-16D
Manufacturer TEMIC Semiconductors
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012202-IP80C32-16D
Categories OEM Parts(F-I)
Manufacturer TEMIC Semiconductors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IP80C32-16D CAD Model

Description

The IP80C32-16D is a high-performance 8-bit microcontroller from TEMIC Semiconductors, belonging to the 8051 family. It's designed for embedded control applications requiring robust processing capabilities and efficient memory management.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Embedded Systems: Employed in various embedded applications, such as motor control, robotics, and sensor data processing.
  • Consumer Electronics: Integrated into appliances, remote controls, and other consumer devices.
  • Automotive Electronics: Utilized in vehicle control systems, such as engine management and anti-lock braking systems (ABS).
  • Communication Devices: Found in network interfaces, modems, and other communication equipment.

Features:

  • 8051 Core: Based on the industry-standard 8051 instruction set architecture.
  • On-Chip Memory: Includes internal RAM and ROM for program and data storage.
  • Timers/Counters: Features multiple timers and counters for timing control and event counting.
  • Serial Communication: Provides serial communication interfaces, such as UART, for data transfer.
  • Interrupt Controller: Supports multiple interrupt sources for real-time event handling.
  • 16 MHz Clock Frequency: Capable of running at 16MHz clock speed for fast instruction execution.

Benefits:

  • High Performance: The 16 MHz clock frequency enables fast processing and efficient execution of complex algorithms.
  • Simplified System Design: On-chip memory and peripherals reduce the need for external components, simplifying system design.
  • Real-Time Control: The interrupt controller facilitates real-time event handling and precise timing control.
  • Cost-Effective Solution: Integrated features reduce the overall system cost.
  • Versatile Application: Suitable for a wide range of embedded control applications.

The IP80C32-16D comes in various package options, depending on the application requirements. The microcontroller is a reliable and cost-effective solution for embedded systems. Consult the manufacturer's datasheet for detailed specifications, including memory sizes, I/O capabilities, and operating conditions.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess