EN
  • EN
  • DE

UC864GLB816T023

Part No UC864GLB816T023
Manufacturer Telit
Catalog Custom Parts (U - Z)
Description UC864-G Global Fw 8.01.106
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
RoHS Compliant
Win Source Part Number 1196561-UC864GLB816T023
Categories Custom Parts
Manufacturer Telit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC864GLB816T023 CAD Model

Description

The UC864-G LB is a compact and powerful GSM/GPRS module manufactured by Telit. It is designed for a wide range of IoT (Internet of Things) and M2M (Machine-to-Machine) applications requiring reliable cellular connectivity. This module offers voice, data, and SMS capabilities, making it suitable for various remote monitoring, tracking, and control applications.

Applications

  • Asset Tracking: Tracks the location of vehicles, containers, and other valuable assets.
  • Remote Monitoring: Monitors environmental conditions, equipment performance, and security systems.
  • Smart Metering: Collects and transmits data from utility meters.
  • Point-of-Sale (POS) Terminals: Enables wireless payment processing in retail environments.
  • Security Systems: Provides cellular backup for alarm systems and remote access control.

Features

  • GSM/GPRS Connectivity: Supports voice, data, and SMS communication over GSM/GPRS networks.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Embedded TCP/IP Stack: Simplifies network connectivity and application development.
  • Extended Temperature Range: Operates reliably in harsh environmental conditions.
  • Firmware Over-the-Air (FOTA) Update: Enables remote firmware updates for easy maintenance.

Benefits

  • Global Connectivity: Provides cellular connectivity in areas where wired connections are not available.
  • Reduced Development Time: Simplifies the integration of cellular connectivity into new products.
  • Lower Operating Costs: Optimizes power consumption for extended battery life.
  • Improved System Reliability: Ensures reliable communication even in challenging environments.
  • Remote Management: Enables remote monitoring and control of connected devices.

Additional Details

The UC864-G LB operates on GSM/GPRS frequencies. It supports GPRS class 10. It features a supply voltage range of 3.4 to 4.2 VDC. It includes UART, SPI, and I2C interfaces for easy integration with microcontrollers and other peripherals. The operating temperature ranges from -40°C to +85°C. It is certified for use on global GSM/GPRS networks. The module supports embedded SIM (eSIM) options for enhanced flexibility and security.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Zarlink
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess