EN
  • EN
  • DE

DFTL22A-7

Part No DFTL22A-7
Manufacturer Diodes Incorporated
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055431-DFTL22A-7
Categories OEM Parts(C-E)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DFTL22A-7 CAD Model

Description

Introducing Product DFTL22A-7 from Diodes Incorporated

Diodes Incorporated presents the DFTL22A-7, a cutting-edge Schottky diode designed to cater to a wide array of power management applications. This product is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry.

Key Features

  • Low Forward Voltage Drop: The DFTL22A-7 boasts a low forward voltage drop, enhancing system efficiency and reducing thermal issues in operation.
  • High Current Capability: With its ability to handle high currents, this diode is ideal for power-dense applications where space is at a premium and performance cannot be compromised.
  • Fast Switching Speed: Its fast switching speed makes it suitable for high-frequency operations, minimizing switching losses and improving overall performance.
  • Low Power Loss: The DFTL22A-7 is designed to minimize power loss, which is critical for energy-sensitive applications.
  • Robust Thermal Performance: The diode's superior thermal performance ensures reliability even under high temperature operating conditions.

Applications

The versatility of the DFTL22A-7 allows it to be used in various applications, including:

  • DC-DC converters
  • Power supplies
  • LED lighting
  • Battery charging circuits
  • Reverse voltage protection

Product Specifications

The DFTL22A-7 is packaged in a PowerDI® 123 package, offering a compact footprint while maintaining robustness and high thermal performance. Its operating junction temperature ranges from -55°C to +150°C, accommodating a wide spectrum of environmental conditions.

The diode features a repetitive peak reverse voltage (V_RRM) of 20V and an average rectified forward current (I_O) of 2A, making it a versatile choice for both low and high power applications. Its low forward voltage (V_F) and high surge current capability enhance its efficiency and durability.

With the DFTL22A-7, Diodes Incorporated continues to deliver products that meet the stringent demands of modern electronic applications. Its superior design and performance characteristics make it a top choice for engineers and designers looking to optimize their power management solutions.

For detailed technical specifications, application notes, and support resources, please visit the Diodes Incorporated website or contact their technical support team.

You May Also Be Interested in

Sagami
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.0658
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Rockwell
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Molex, LLC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess