The Telit UC864EUR816T001 is a compact and efficient GSM/GPRS cellular module designed for a variety of Machine-to-Machine (M2M) and Internet of Things (IoT) applications. It provides reliable connectivity for devices requiring data transfer and SMS capabilities over cellular networks. This module is particularly well-suited for applications where low power consumption and a small footprint are critical.
Applications
- Remote monitoring and control systems
- Asset tracking and management
- Smart metering
- Security and alarm systems
- Point-of-Sale (POS) terminals
Features
- GSM/GPRS quad-band support (850/900/1800/1900 MHz)
- GPRS class 10
- Embedded TCP/IP stack
- Low power consumption
- Compact size
- Extended temperature range
- Voice support (EFR, FR, HR)
- SMS support (MT, MO, CB, Text and PDU mode)
- Integrated SIM card holder
Benefits
- Global cellular connectivity on GSM/GPRS networks.
- Enables remote monitoring and control of assets.
- Reduces power consumption, extending battery life in portable applications.
- Easy integration into existing systems due to its compact size.
- Reliable operation in harsh environments due to its extended temperature range.
- Cost-effective solution for M2M and IoT deployments.
Technical Specifications
The UC864EUR816T001 operates on GSM/GPRS quad-band frequencies, ensuring compatibility with cellular networks worldwide. It supports GPRS class 10 for data transfer. The module's low power consumption makes it ideal for battery-powered applications. It integrates a TCP/IP stack, simplifying network connectivity. The module operates within an extended temperature range, typically from -40°C to +85°C. Power supply is usually between 3.4V and 4.2V DC. It supports both voice and SMS functionalities.