EN
  • EN
  • DE

T520V226M020AE090

Part No T520V226M020AE090
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195888-T520V226M020AE090
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520V226M020AE090 CAD Model

Description

The Kemet T520V226M020AE090 is a high-performance solid electrolytic capacitor belonging to the T520 series. These capacitors are designed for demanding applications requiring high capacitance, low ESR (Equivalent Series Resistance), and stable performance across a wide range of temperatures and frequencies. The T520 series utilizes a tantalum polymer cathode, which contributes to its superior electrical characteristics and reliability compared to traditional tantalum capacitors with manganese dioxide cathodes.

Applications:

  • Power Management Circuits: Used for filtering and energy storage in DC-DC converters and voltage regulators.
  • High-Frequency Decoupling: Provides stable power supply voltage in high-speed digital circuits.
  • Medical Devices: Employed in critical circuits requiring high reliability and stability.
  • Aerospace Applications: Suitable for use in systems where component reliability and performance are paramount.
  • Industrial Control Systems: Ensures stable operation in harsh environments.

Features:

  • Low ESR: Minimizes power dissipation and improves circuit efficiency.
  • High Capacitance Stability: Maintains consistent performance over temperature and frequency.
  • Tantalum Polymer Cathode: Enhances reliability and reduces the risk of ignition failure mode.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Surface Mount Design: Facilitates automated assembly and reduces board space.

Benefits:

  • Improved Circuit Performance: Low ESR and high capacitance stability contribute to more efficient and reliable circuits.
  • Extended Operating Life: The tantalum polymer cathode provides superior reliability compared to traditional tantalum capacitors.
  • Reduced Power Consumption: Low ESR minimizes power dissipation, resulting in energy savings.
  • Simplified Assembly: Surface mount design allows for automated assembly, reducing manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The T520V226M020AE090 has a capacitance of 22µF and a voltage rating of 20V. It has an ESR of 90 mOhms. The operating temperature range is typically -55°C to +105°C. It comes in a standard EIA case size. The part is designed for reflow soldering and is packaged in tape and reel for automated assembly.

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186
Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess