EN
  • EN
  • DE

53231-24

Part No 53231-24
Manufacturer Telit
Catalog RF Transceiver Modules
Description RF TXRX MODULE BLUETOOTH SMD / Bluetooth Transceiver Module Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Telit
Series BlueMod
Package Tape & Reel
Product Status Obsolete
RF Family/Standard Bluetooth
Data Rate 921.6kbps
Serial Interfaces UART, USB
Mounting Type Surface Mount
Package / Case Module
Standard Package 500
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1351093-53231-24
Ultra Librarian 3D Model Ultra Librarian 53231-24 CAD Model

Description

The BlueMod series of RF transceiver modules and modems from Telit are designed for use in Bluetooth applications.

  • Series: BlueMod
  • Application: Bluetooth applications
  • Standard Package: 500
  • Packaging: Tape & Reel
  • Data Rate: 921.6kbps
  • Serial Interfaces: UART and USB
  • Mounting Type: Surface Mount
  • Package/Case: Module
  • ECCN: OBSOLETE
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $34.9254
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess