EN
  • EN
  • DE

XU2S18PP340D

Part No XU2S18PP340D
Catalog Industrial Sensors
Description SAFETY THRU BEAM PAIR PHOTO ELEC
Datasheet
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Sensing Method Through-Beam
Sensing Distance 26.25' (8m)
Voltage - Supply 12V ~ 24V
Response Time 1ms
Output Configuration PNP - Dark-ON/Light-ON
Connection Method Connector, M12
Ingress Protection IP67
Temperature Range - Operating -25°C ~ 55°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1570069-XU2S18PP340D
Ultra Librarian 3D Model Ultra Librarian XU2S18PP340D CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
ENCODER OPTICAL QUAD VERT CABLE
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT CABLE
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD CABLE
Need more? Email Us
Grayhill Inc.
ENCODER INC MAGNETIC VERT CABLE
Need more? Email Us
Telemecanique Sensors
PHOTOELECTRIC SENSORS XU, XUB, R
Need more? Email Us
Grayhill Inc.
ENCODER OPT QUAD VERT CABLE LEAD
Need more? Email Us
Telemecanique Sensors
PHOTOELECTRIC SENSORS XU, XUB, M
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD CABLE
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT CABLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess