EN
  • EN
  • DE

ER412T-26A

Part No ER412T-26A
Manufacturer Teledyne Technologies Incorporated
Catalog OEM Parts (C - E)
Description Electromechanical Relay 26.5VDC 1KOhm 2A DPDT (33.528x10.4x10.4)mm Chassis Military Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 19.8 mA
Coil Resistance 1.56 kΩ
Coil Voltage (DC) 26.5 V
Contact Material Gold, Metal
Maximum Operating Temperature 125 °C
Max Voltage Rating (AC) 115 V
Max Voltage Rating (DC) 28 V
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 9
Radiation Hardening No
RoHS Compliant
Throw Configuration DPDT
Win Source Part Number 1011341-ER412T-26A
Categories OEM Parts(C-E)
Manufacturer Teledyne Technologies Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ER412T-26A CAD Model

Description

The Teledyne Technologies Incorporated ER412T-26A is a DPDT relay with a coil resistance of 1.56 kΩ and coil current of 19.8 mA.

  • Coil Resistance: 1.56 kΩ
  • Coil Current: 19.8 mA
  • Maximum Voltage Rating: 115 V AC and 28 V DC
  • Operating Temperature Range: -65 °C to 125 °C
  • Mounting Type: Through-hole
  • RoHS Compliance: RoHS
  • Commonly Used In: OEM parts
  • Cross-Reference: 5-1617090-8, J412T-26M, J412T-26WL, M28776/1-030M, 1-1617109-3, and 1617125-6ER412T26A

You May Also Be Interested in

Kemet
Need more? Email Us
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0227
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $197.9976 $197.9976
2+ $191.3977 $382.7954
3+ $171.5979 $514.7937
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,357 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess