Products specifications Report Issue?

Manufacturer Techcode
Win Source Part Number 360987-TD1501T5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD1501T5 CAD Model

Description

The TD1501T5 is a fixed-output step-down switching regulator IC manufactured by Techcode. Step-down regulators, also known as buck converters, efficiently reduce a higher DC voltage to a lower DC voltage. The 'T5' designation most likely refers to a 5V fixed output voltage. These regulators are often preferred over linear regulators due to their significantly higher efficiency, which is crucial in battery-powered devices and energy-conscious applications.

Applications:

  • Powering microcontrollers in embedded systems
  • Creating 5V rails in distributed power architectures
  • Battery charging circuits
  • LED drivers requiring a regulated 5V supply
  • Powering sensors and other low-voltage peripherals
  • Replacing inefficient linear regulators for improved power efficiency
  • Industrial control systems

Features:

  • Fixed 5V output voltage
  • High efficiency (typically > 80%)
  • Wide input voltage range (e.g., 8V to 40V – consult the datasheet for specifics)
  • Built-in thermal shutdown protection
  • Current limiting protection
  • Short-circuit protection
  • Internal oscillator, simplifying circuit design
  • Requires minimal external components (inductor, capacitors, diode)

Benefits:

  • Provides a stable and accurate 5V power supply for sensitive electronic components
  • Reduces power dissipation and extends battery life due to its high efficiency
  • Protects the regulator and downstream circuitry from damage due to over-temperature, over-current, and short-circuit conditions
  • Simplifies circuit design and reduces the overall bill of materials (BOM) cost
  • Offers robust and reliable performance in a variety of operating conditions

Additional Details:

The TD1501T5 utilizes Pulse-Width Modulation (PWM) to regulate the output voltage. The PWM signal controls the on-time of an internal MOSFET switch. During the on-time, energy is stored in an inductor. When the switch turns off, the stored energy is released through a diode to the output capacitor, maintaining a stable voltage. The feedback loop continuously monitors the output voltage and adjusts the PWM duty cycle to ensure the desired 5V output is maintained.

Before implementing the TD1501T5 in a design, it is crucial to consult the official datasheet from Techcode or an authorized distributor. The datasheet provides essential information on the input voltage range, maximum output current, switching frequency, thermal characteristics, and recommended external components. Proper layout techniques are also critical for minimizing noise and ensuring stable operation of the regulator.

You May Also Be Interested in

TKS
ZINC OXIDE VARISTOR
Need more? Email Us
ECAD model for TVR10271
Texas Instruments
Need more? Email Us
ECAD model for TVP9001ZDSR
Coilcraft
Need more? Email Us
ECAD model for TTWB-1-A
Intersil
Lowest to $17.5174
ECAD model for TW2700-PA3-GR
ELAN Microelectronics
Lowest to $35.0358
ECAD model for TVA0500N06W3S
ELAN Microelectronics
Lowest to $34.7305
ECAD model for TVA0600N09F
NXP / Nexperia
Lowest to $17.5174
ECAD model for TSXL28-B1A10-H
Texas Instruments
Need more? Email Us
ECAD model for TVP9001
TKS
ZINC OXIDE VARISTOR
Need more? Email Us
ECAD model for TVR14330

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention