EN
  • EN
  • DE

TD1583P

Part No TD1583P
Manufacturer Techcode
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Techcode
Win Source Part Number 360995-TD1583P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD1583P CAD Model

Description

The TD1583P is a 3A, 23V, 500KHz step-down converter from Techcode. It's designed for applications requiring efficient power conversion in a compact footprint. Its integrated power MOSFET and synchronous rectifier contribute to high efficiency and minimal external components.

Applications:

  • Point-of-Load Regulators: Provides a stable and efficient voltage supply for individual components or subsystems.
  • Power Tools: Used in portable power tools requiring efficient step-down conversion.
  • Consumer Electronics: Powering devices such as set-top boxes, LCD monitors, and portable media players.
  • Network Equipment: Supplies power to network devices such as routers and switches.
  • FPGA, DSP and MCU supplies.

Features:

  • High Efficiency: Achieved through synchronous rectification.
  • Adjustable Output Voltage: Allows for tailoring the output voltage to specific application requirements.
  • Over-Current Protection: Protects the device and downstream components from over-current conditions.
  • Over-Temperature Protection: Prevents thermal damage to the device.
  • Input Voltage Range: Up to 23V: Suitable for many industrial applications.
  • 3A Continuous Output Current: High current capability for powering various loads.

Benefits:

  • Improved Battery Life: High efficiency minimizes power loss, extending battery life in portable applications.
  • Reduced Component Count: Integrated features reduce the need for external components, simplifying the design process.
  • Enhanced System Reliability: Protection features ensure stable and reliable operation.
  • Compact Solution: Small footprint enables use in space-constrained applications.
  • Thermal Performance: Built for environments where heat dissipation needs to be managed properly.

Additional Details:

The TD1583P features a fixed switching frequency of 500kHz, which allows for the use of smaller external components. It incorporates an internal compensation network, further simplifying the design process. The device also includes short-circuit protection and thermal shutdown. Available in ESOP-8 package.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1340 $58.2900
1,055+ $0.1097 $115.7335
1,635+ $0.1063 $173.8005
2,250+ $0.1028 $231.3000
2,910+ $0.0993 $288.9630
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess