The TD1501-ADJ is an adjustable step-down switching regulator manufactured by Techcode. Switching regulators are highly efficient DC-DC converters used to step down a voltage from a higher level to a lower level while maintaining a stable output. The "-ADJ" suffix indicates that the output voltage is adjustable, providing flexibility in various applications.
Applications:
- Power supplies for portable devices
- Battery chargers
- LED lighting drivers
- Distributed power systems
- Pre-regulators for linear regulators
- Point-of-load regulation
- Industrial power supplies
Features:
- Adjustable output voltage
- High efficiency
- Wide input voltage range
- Built-in thermal shutdown protection
- Current limiting protection
- Overvoltage protection
- Internal oscillator
- Simple external components
Benefits:
- Provides a stable and adjustable DC voltage output
- Reduces power consumption and heat generation due to high efficiency
- Protects the regulator and load from damage due to over-temperature, over-current, and over-voltage conditions
- Simplified circuit design and reduced BOM cost due to minimal external components
- Enables flexible voltage regulation for various applications
Additional Details:
The TD1501-ADJ uses pulse-width modulation (PWM) to regulate the output voltage. The PWM signal controls the on and off time of an internal switch, which charges an inductor and capacitor. The output voltage is determined by the duty cycle of the PWM signal, which is adjusted by a feedback circuit that compares the output voltage to a reference voltage. The adjustable output voltage is typically set by using external resistors connected to the feedback pin.
Key specifications typically found in the datasheet include the input voltage range, output voltage range, maximum output current, switching frequency, efficiency, and thermal resistance. It is essential to consult the datasheet from Techcode or a distributor before using the TD1501-ADJ in a design to ensure it meets the specific application requirements. The datasheet will provide detailed information on component selection, layout considerations, and performance characteristics.