Products specifications Report Issue?

Categories Uncategorized
Manufacturer Techcode
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839995-TD1501S50R
Ultra Librarian 3D Model Ultra Librarian TD1501S50R CAD Model

Description

The TD1501S50R is a fixed 5V output step-down switching regulator. It offers a convenient and efficient solution for applications requiring a stable 5V supply from a higher voltage source.

Applications:

  • Microcontroller Power Supplies: Providing a stable 5V supply for microcontrollers.
  • Logic Circuits Power: Supplying power to digital logic circuits operating at 5V.
  • Sensor Power: Powering various types of sensors that require a 5V supply.
  • Interface Circuits: Supplying power to interface circuits, such as RS-232 drivers.
  • General Purpose 5V Rails: Creating a stable 5V rail in electronic devices.

Features:

  • Fixed 5V Output: Provides a stable 5V output voltage without the need for external adjustments.
  • High Efficiency: Achieves high efficiency, minimizing power loss.
  • Wide Input Voltage Range: Operates over a wide range of input voltages.
  • Internal Current Limit: Protects the device and the load from overcurrent conditions.
  • Thermal Shutdown: Protects the device from overheating.
  • Simple Design: Requires minimal external components.

Benefits:

  • Simplified Design: Fixed output voltage simplifies the design process and reduces the number of external components.
  • Efficient Power Conversion: High efficiency minimizes power consumption and heat generation.
  • Robust Protection: Overcurrent and thermal shutdown protection enhance reliability.
  • Stable Output Voltage: Provides a stable 5V output, ensuring consistent performance.
  • Easy to Use: Simple design and fixed output voltage make it easy to integrate into various applications.

Additional Details:

The TD1501S50R utilizes PWM (Pulse Width Modulation) control to regulate the output voltage. The switching frequency is a key parameter that influences the efficiency and the size of external components. The datasheet provides detailed specifications, including the operating temperature range and maximum output current.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
ECAD model for M5M27C101K-12
Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG
Exar Corporation
Lowest to $18.2799
ECAD model for XRT83G10A
Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Yageo
Lowest to $0.0026
ECAD model for RC0402FR-07240R
Diodes Incorporated
Lowest to $2.1546
ECAD model for SBR10E45P5
Hynix Semiconductor
Need more? Email Us
ECAD model for YACF4F1C9SCC-060A
Heraeus
Lowest to $3.5528
ECAD model for PT1000B
Realtek
Lowest to $36.4548
ECAD model for RTL8111GS-CG

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3661 $65.8980
435+ $0.3002 $130.5870
670+ $0.2911 $195.0370
920+ $0.2820 $259.4400
1,185+ $0.2729 $323.3865
1,590+ $0.2445 $388.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,581 pieces
MOQ: 180 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention