EN
  • EN
  • DE

ZEN164V240A16LS

Part No ZEN164V240A16LS
Manufacturer TE Connectivity
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106242-ZEN164V240A16LS
Categories OEM Parts(T-Z)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZEN164V240A16LS CAD Model

Description

The ZEN164V240A16LS is a surge protection device manufactured by TE Connectivity. This device is designed to protect sensitive electronic equipment from voltage transients caused by lightning strikes, power surges, and electrostatic discharge (ESD). It provides a reliable solution for safeguarding critical circuits in various applications, ensuring the longevity and consistent performance of connected devices.

Applications

  • LED Lighting Systems: Protects LED drivers and lighting controls from voltage spikes, ensuring stable and prolonged operation.
  • Industrial Automation: Safeguards programmable logic controllers (PLCs), sensors, and other industrial control components from electrical disturbances.
  • Power Supplies: Provides surge protection for power supplies in a wide range of electronic devices, preventing damage from voltage fluctuations.
  • Telecommunications Equipment: Shields communication lines and equipment from lightning-induced surges, maintaining reliable network connectivity.
  • Renewable Energy Systems: Protects solar inverters and other components in renewable energy installations from surges caused by lightning or grid fluctuations.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without degradation, ensuring robust protection.
  • Low Clamping Voltage: Limits the voltage across protected circuits to a safe level during surge events, preventing damage to sensitive components.
  • Fast Response Time: Reacts quickly to transient voltage surges, minimizing the impact on protected equipment.
  • Compact Design: Allows for easy integration into various electronic systems and circuit layouts.
  • RoHS Compliance: Meets environmental regulations restricting the use of hazardous substances, promoting environmental responsibility.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive electronic components from damage due to voltage surges, extending the lifespan of equipment and reducing maintenance costs.
  • Reduced Downtime: Minimizes downtime associated with equipment failure due to voltage transients, improving operational efficiency and productivity.
  • Improved System Performance: Ensures stable and reliable operation of electronic systems, even in harsh environments where voltage fluctuations are common.
  • Cost Savings: Reduces the need for costly repairs and replacements of damaged equipment, lowering overall operational expenses.
  • Compliance with Safety Standards: Helps ensure compliance with safety standards related to surge protection, promoting safety and reliability in various applications.

Additional Details

The ZEN164V240A16LS operates at a voltage of 240V and features a specific surge current capacity tailored for various applications. Its compact form factor facilitates seamless integration into a wide range of circuit designs. This surge protection device provides a reliable and cost-effective solution for safeguarding sensitive electronics in numerous operational scenarios. The device's durable design and substantial surge current capacity make it well-suited for demanding applications where voltage transients are frequently encountered.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Lowest to $0.3678
Shindengen
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess