EN
  • EN
  • DE

WP-178095-10-9

Part No WP-178095-10-9
Manufacturer TE Connectivity
Catalog Markers
Description Labels Thermal Transfer Printable Label Polyester White 17.8x9.5mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
ELV Compliant
Lead Free Not Applicable
Material Polyester
Maximum Operating Temperature 150 °C
Min Operating Temperature -40 °C
RoHS Compliant
Win Source Part Number 1027390-WP-178095-10-9
Categories Markers
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WP-178095-10-9 CAD Model

Description

The WP-178095-10-9 is a specific part number for a connector manufactured by TE Connectivity. This is a robust and reliable connector designed for various applications, ensuring secure and stable connections in electronic systems. Understanding the specific type and characteristics of this connector requires further investigation into TE Connectivity's product documentation, but the general properties of such connectors can be outlined.

Applications

  • Industrial Automation: Connects sensors, actuators, and control devices in industrial environments.
  • Automotive Systems: Used in automotive wiring harnesses for connecting various electronic components.
  • Telecommunications: Connects cables and devices in telecommunications equipment.
  • Aerospace: Provides reliable connections in aerospace systems, including avionics and control systems.
  • Medical Equipment: Used in medical devices for secure and stable connections.

Features

  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Secure Connection: Provides a secure and stable connection, preventing accidental disconnections.
  • Environmental Protection: Designed to withstand harsh environmental conditions, such as moisture and vibration.
  • Easy Installation: Simple and straightforward installation process.
  • Various Pin Configurations: Available in various pin configurations to meet different application requirements.
  • Compact Design: Space-saving design for use in compact electronic systems.

Benefits

  • Reliable Performance: Ensures reliable and consistent performance in demanding applications.
  • Long Service Life: Designed for long service life, reducing the need for frequent replacements.
  • Improved System Stability: Provides a stable and secure connection, improving overall system stability.
  • Cost-Effective: Offers a cost-effective solution for connecting electronic components.
  • Versatile Application: Suitable for a wide range of applications.

Additional Details

Connectors like the WP-178095-10-9 are essential components in electronic systems, providing a critical link between various devices and components. The specific type of connector (e.g., circular, rectangular, board-to-board) and its features (e.g., number of contacts, current rating, voltage rating) will determine its suitability for a particular application. TE Connectivity is a well-known manufacturer of connectors, and their products are known for their quality and reliability. Specific details regarding this connector's dimensions, materials, and electrical characteristics should be verified through TE Connectivity's datasheets and product specifications.

You May Also Be Interested in

Panduit Corp
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
3M
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess