Products specifications Report Issue?

Category Cables, Wires - Management>Markers
Mfr 3M
Series ScotchCode™ SPB
Type Wire Marker, Book (Perforated)
Size 0.22" W x 1.37" L (5.6mm x 34.8mm)
Cable Diameter 0.470" (11.94mm)
Legend 0-9; L1,L2,L3,T1,T2,T3
Color White
Material Vinyl Cloth
Temperature Range - Operating 0°C ~ 66°C
Base Product Number SPB
Other Names SPB-01,05400749951,3M156098,80610596902,7000132478,00054007499510
Standard Package 5
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1308658-SPB-01
Ultra Librarian 3D Model Ultra Librarian SPB-01 CAD Model

Description

The ScotchCode™ SPB-01 is a book (perforated) wire marker manufactured by 3M.

  • Series: SPB
  • Size: 0.22 inches in width and 1.37 inches in length
  • Material: Vinyl cloth
  • Color: White
  • Legend: 0-9, L1, L2, L3, T1, and T3
  • Cable Diameter: 0.470 inches
  • Operating Temperature Range: 0°C to 66°C
  • Package: 5 markers

You May Also Be Interested in

TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Lowest to $0.0556
ECAD model for STD06W-2
Brady Corporation
WIRE MARKER, 0.75 IN H
Need more? Email Us
ECAD model for WM-168-SC-PK
Panduit Corp
WIRE MARKR CBL TIE 19.1MMX38.1MM / Wire Marker, Cable Tie 0.75" W x 1.50" L (19.1mm x 38.1mm) White Polyamide (PA66), Nylon 6/6
Need more? Email Us
ECAD model for MP150-M
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD02W-T
Brady Corporation
WIRE MARKER, 1.50 IN H
Need more? Email Us
ECAD model for WM-COL-TN-PK
Panduit Corp
WIRE MARKER CBL TIE 9.5X43.7MM / Wire Marker, Cable Tie 0.37" W x 1.72" L (9.5mm x 43.7mm) Silver Stainless Steel 304
Need more? Email Us
ECAD model for MMP172W38-C
Brady Corporation
CLIP SLEEVE & WM - LEGEND: 5
Need more? Email Us
ECAD model for SCN05-5
Brady Corporation
WIRE MARKER, 0.5 IN H
Need more? Email Us
ECAD model for TMM-397-429-PK
TE Connectivity
Cable Accessories Marker White Reel
Need more? Email Us
ECAD model for 6183940

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention