EN
  • EN
  • DE

W58-XB1A4A-20

Part No W58-XB1A4A-20
Manufacturer TE Connectivity
Catalog Circuit Protection
Description CIR BRKR THRM 20A 250VAC 50VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit ProtectionCircuit Breakers
Manufacturer TE Connectivity Potter & Brumfield Relays
Series W58
Packaging Tray
Part Status Active
Mounting Type Panel Mount
Breaker Type Thermal
Current Rating (Amps) 20A
Voltage Rating - AC 250 V
Voltage Rating - DC 50 V
Actuator Type Push to Reset
Number of Poles 1
Base Product Number W58
Ultra Librarian 3D Model Ultra Librarian W58-XB1A4A-20 CAD Model

You May Also Be Interested in

Ametherm
ICL 40 OHM 25% 4.1A 17MM
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 130MA RADIAL
Lowest to $2.4545
EPCOS (TDK)
VARISTOR 510V 12KA DISC 20MM
Need more? Email Us
Wurth Electronics Inc
TVS DIODE 5VWM 10.5VC DFN16102L
Lowest to $1.6363
Eaton / Cutler Hammer
FUSE HLDR CART 250V 20A PNL MNT
Lowest to $14.2517
Wurth Electronics Inc
VARISTOR 18V 30A 0603
Lowest to $1.0186
Eaton Bussmann
FUSE STRIP 500A 80VDC RECT
Lowest to $211.3489
EPCOS (TDK)
VARISTOR 22V 500A DISC 10MM
Lowest to $0.4909
EPCOS (TDK)
VARISTOR 560V 6KA DISC 16.5MM
Lowest to $0.2727

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess