EN
  • EN
  • DE

V23100V4305C010

Part No V23100V4305C010
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY REED SPDT 250MA 5V / Reed Relay 5VDC 200Ohm 0.25A SPDT(19.3x7.5)mm THT Dry
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Series V23100-V4, AXICOM
Packaging Tube
Relay Type Reed
Coil Type Non Latching
Coil Current 25mA
Coil Voltage 5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 250mA
Switching Voltage 175VDC - Max
Turn On Voltage (Maximum) 3.5 VDC
Turn Off Voltage (Minimum) 0.75 VDC
Operate Time 1.1ms
Release Time 1.6ms
Features Diode
Mounting Style Through Hole
Termination Style PC Pin
Contact Material Ruthenium (Ru)
Coil Power 125 mW
Coil Resistance 200 Ohms
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 798967-V23100V4305C010
Popularity Medium
Supply and Demand Status Limited
Family Name V23100-V4
Introduction Date September 03, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian V23100V4305C010 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays V23100V4305C010 is a reed relay component belonging to the V23100-V4, AXICOM series, manufactured by TE Connectivity Potter & Brumfield Relays.

  • Package Type: Tube
  • Termination Style: PC pin
  • Operating Temperature Range: -40°C to 85°C
  • Coil Voltage: 5VDC
  • Contact Rating (Current): 250mA
  • Switching Voltage: 175VDC - Max
  • Coil Resistance: 200 Ohms
  • Coil Current: 25mA
  • Contact Form: SPDT (1 Form C)
  • Contact Material: Ruthenium (Ru)
  • Features: Diode
  • Cross-Reference: 835C-1, 836C-2, 831C-1, 831C-2, and others
  • Introduction Date: September 03, 2005
  • Estimated EOL Date: 2027
  • Supply and Demand Status: Limited

You May Also Be Interested in

Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $19.2068
HongFa
9V 2A A set of conversions: 1C (Single-pole Double-throw Conversion) DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.6112
Omron
G6L-1F-DC5 Omron Electronics Low Signal Relays - PCB 1 AMP 5VDC SPST-NO datasheet, inventory, & pricing.
Lowest to $2.0374
Omron
12V Two groups of conversions: 2C(Double-pole double-throw conversion) 1A Through Hole,10.6x5.7mm Signal Relays RoHS
Lowest to $0.9605
Omron
RELAY TELECOM DPDT 2A 5V
Lowest to $1.3272
HongFa
24V One set changeover: 1C (SPDT - changeover) 2A DIP,12.5x7.5mm Signal Relays RoHS
Lowest to $0.6695
TE Connectivity
Signal Relays RoHS
Lowest to $4.9478
Omron
G6SU-2F-TR DC5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 5VDC 100mW T/R datasheet, inventory, & pricing.
Need more? Email Us
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess