EN
  • EN
  • DE

F601BD185J063C

Part No F601BD185J063C
Manufacturer Kemet
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Bulk
Win Source Part Number 1048975-F601BD185J063C
Categories OEM Parts(F-I)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F601BD185J063C CAD Model

Description

The Kemet F601BD185J063C is a film capacitor designed for various electronic applications requiring stable performance and high reliability. It is characterized by its excellent electrical properties, including low dissipation factor and high insulation resistance. This capacitor is commonly used in power supplies, filtering circuits, and audio equipment, where precise capacitance values and long-term stability are crucial. The F601BD185J063C features a self-healing property, which allows it to recover from minor voltage breakdowns, enhancing its overall reliability. It is constructed with high-quality materials to ensure consistent performance over a wide range of operating conditions. The capacitor is built to meet industry standards for safety and environmental compliance.

Applications:

  • Power Supplies
  • Filtering Circuits
  • Audio Equipment
  • Lighting Ballasts
  • Motor Control Systems

Features:

  • High Reliability
  • Low Dissipation Factor
  • High Insulation Resistance
  • Self-Healing Property
  • Stable Capacitance Value

Benefits:

  • Improved Circuit Performance: Excellent electrical properties ensure stable operation.
  • Long Service Life: Self-healing property enhances reliability.
  • Reduced Downtime: Robust construction minimizes failures.
  • Safe Operation: Meets industry safety standards.
  • Versatile Application: Suitable for various electronic circuits.

Additional Details:

The Kemet F601BD185J063C capacitor is typically constructed with a metallized polypropylene film dielectric and a flame-retardant epoxy resin coating. The leads are made from tinned copper wire, providing excellent solderability. The capacitor is available in various lead configurations to accommodate different board layouts and assembly processes. Key specifications include a capacitance value of 1.8µF, a voltage rating of 63VDC, and a tolerance of ±5%. This capacitor is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. The F601BD185J063C conforms to industry standards for RoHS compliance, ensuring environmentally friendly manufacturing practices. The capacitor's stable capacitance value and low dissipation factor make it an ideal choice for applications where precise performance is required. Kemet provides comprehensive documentation and support for the F601BD185J063C, ensuring that it can be easily integrated into a wide range of systems.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess