EN
  • EN
  • DE

TXR40AB90-2006BI

Part No TXR40AB90-2006BI
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description TXR40AB90-2006BI / Olive Drab Connector Backshell, Heat Shrink Adapter M31x1 21, G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Box
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.457" (37.00mm)
Shell Size - Insert 21, G
Thread Size M31x1
Cable Exit 90°
Material Aluminum Alloy
Plating Cadmium
Shielding Shielded
Color Olive Drab
Features Tinel Lock
Ingress Protection Environment Resistant
Includes 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
For Use With/Related Products MIL-DTL-38999 Series III, IV
Base Product Number TXR40AB90
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 770023-000
Standard Package 1
Win Source Part Number 1121344-TXR40AB90-2006BI
Ultra Librarian 3D Model Ultra Librarian TXR40AB90-2006BI CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine TXR40AB90-2006BI is a circular connector backshell and cable clamp with a shell size of 21, G.

  • Application: MIL-DTL-38999 Series III and IV
  • Shielded: Yes
  • Material: Aluminum Alloy
  • Plating: Cadmium
  • Package: Box
  • Included: Backshell, Braid, O-Ring, Tinel Ring (4 pieces)
  • Diameter: 1.457 inches (37.00mm)
  • Cable Exit: 90°
  • Color: Olive Drab
  • Lock: Tinel Lock

You May Also Be Interested in

Glenair, Inc.
CONN BACKSHELL W/CLMP SZ25 M37
Need more? Email Us
TE Connectivity
CONN BACKSH ADPT SZ28 1 5/8-18
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B SILV
Need more? Email Us
Souriau-Sunbank by Eaton
CONN BACKSHELL W/CLMP BLACK
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B M15
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL W/CLAMP SZ 20
Need more? Email Us
Amphenol Aerospace Operations
CONN CAB CLAMP SZ15 13/16-20
Need more? Email Us
Hirose Electric Co Ltd
CONN CABLE CLAMP SZ13 BLACK M16
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess